Tompkins Industries, Inc. O-Ring to Pipe Swivel Elbow 90° FG6901-12-12

Description
Forged steel pipe swivel adapters - 90 degree elbow
Description
Forged steel pipe swivel adapters - 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
O-Ring to Pipe Swivel Elbow 90° - FG6901-12-12 - Tompkins Industries, Inc.
Olathe, KS, USA
O-Ring to Pipe Swivel Elbow 90°
FG6901-12-12
O-Ring to Pipe Swivel Elbow 90° FG6901-12-12
Forged steel pipe swivel adapters - 90 degree elbow

Forged steel pipe swivel adapters - 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number FG6901-12-12
Product Name O-Ring to Pipe Swivel Elbow 90°
Fitting Type Elbow Fitting; Swivel Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVDF075-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVDF
English Size 0.750 inch (19.05 mm)
View Details
Xleg 90 Elbow Butt - 5007050 - Asahi/America, Inc.
Specs
Fitting Type Elbow Fitting
Material Pigmented Polypropylene
English Size 5.000 inch (127 mm)
View Details
Polyamide PG Thread Reducers - 7005318 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Polyamide
View Details
Adapters - 61150 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.125 inch (3.17 mm)
View Details