Tompkins Industries, Inc. ORFS TO FLANGE - 45°- CODE 61 FG6892-16-24

Description
We have a full-line of threaded and weld flanges in Code 61 (standard) up to 4" and Code 62 (high pressure) in sizes up to 2". We also carry Code 61 and Code 62 split flange kits which include split flange halves, O-ring, lock washers and bolts for all the flanges we sell. No braze flange adapters are available in Code 61 and Code 62 Split Flange to JIC and O-ring Face Seal. The one-piece construction of our no braze adapters provides extreme reliability and stands up to high pressure connections and extended use.
Description
We have a full-line of threaded and weld flanges in Code 61 (standard) up to 4" and Code 62 (high pressure) in sizes up to 2". We also carry Code 61 and Code 62 split flange kits which include split flange halves, O-ring, lock washers and bolts for all the flanges we sell. No braze flange adapters are available in Code 61 and Code 62 Split Flange to JIC and O-ring Face Seal. The one-piece construction of our no braze adapters provides extreme reliability and stands up to high pressure connections and extended use.

Suppliers

Company
Product
Description
Supplier Links
ORFS TO FLANGE - 45°- CODE 61 - FG6892-16-24 - Tompkins Industries, Inc.
Olathe, KS, USA
ORFS TO FLANGE - 45°- CODE 61
FG6892-16-24
ORFS TO FLANGE - 45°- CODE 61 FG6892-16-24
We have a full-line of threaded and weld flanges in Code 61 (standard) up to 4" and Code 62 (high pressure) in sizes up to 2". We also carry Code 61 and Code 62 split flange kits which include split flange halves, O-ring, lock washers and bolts for all the flanges we sell. No braze flange adapters are available in Code 61 and Code 62 Split Flange to JIC and O-ring Face Seal. The one-piece construction of our no braze adapters provides extreme reliability and stands up to high pressure connections and extended use.

We have a full-line of threaded and weld flanges in Code 61 (standard) up to 4" and Code 62 (high pressure) in sizes up to 2". We also carry Code 61 and Code 62 split flange kits which include split flange halves, O-ring, lock washers and bolts for all the flanges we sell. No braze flange adapters are available in Code 61 and Code 62 Split Flange to JIC and O-ring Face Seal. The one-piece construction of our no braze adapters provides extreme reliability and stands up to high pressure connections and extended use.

Supplier's Site
JIC to Flange Elbow 90° - Code 62 - FG6892-16-24 - Tompkins Industries, Inc.
Olathe, KS, USA
JIC to Flange Elbow 90° - Code 62
FG6892-16-24
JIC to Flange Elbow 90° - Code 62 FG6892-16-24
16MJ-24FL C62 90 degree elbow

16MJ-24FL C62 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc. Tompkins Industries, Inc.
Product Category Pipe Fittings Hydraulic Fittings
Product Number FG6892-16-24 FG6892-16-24
Product Name ORFS TO FLANGE - 45°- CODE 61 JIC to Flange Elbow 90° - Code 62
Fitting Type Elbow Fitting; Adapter Fitting Elbow Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVDF100-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVDF
English Size 1.000 inch (25.4 mm)
View Details
Stub End Pro150 Butt - 5018090 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 9.000 inch (229 mm)
Metric Size 225.00 mm (8.86 inch)
View Details
Nickel-Plated Brass PG-NPT Thread Adapter - 6400404 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Male Branch Tee Fittings - 61041 - Jergens, Inc.
Specs
Fitting Type Tee Fitting
View Details