Tompkins Industries, Inc. Pipe Elbow 45° FG5501-12-12

Description
Forged steel pipe adapters - 45 degree elbow
Description
Forged steel pipe adapters - 45 degree elbow

Suppliers

Company
Product
Description
Supplier Links
Pipe Elbow 45° - FG5501-12-12 - Tompkins Industries, Inc.
Olathe, KS, USA
Pipe Elbow 45°
FG5501-12-12
Pipe Elbow 45° FG5501-12-12
Forged steel pipe adapters - 45 degree elbow

Forged steel pipe adapters - 45 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number FG5501-12-12
Product Name Pipe Elbow 45°
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-SS100-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Stainless; STAINLESS STEEL
English Size 1.000 inch (25.4 mm)
View Details
Stub End Pro150 Butt - 5018140 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 14.000 inch (356 mm)
Metric Size 355.00 mm (13.98 inch)
View Details
Nickel-Plated Brass PG Thread Reducers - 6102123 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Adapters - 61153 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.375 inch (9.52 mm)
View Details