Tompkins Industries, Inc. Pipe Elbow 45° 5505-02-02

Description
Steel pipe adapters - 45 degree elbow
Description
Steel pipe adapters - 45 degree elbow

Suppliers

Company
Product
Description
Supplier Links
Pipe Elbow 45° - 5505-02-02 - Tompkins Industries, Inc.
Olathe, KS, USA
Pipe Elbow 45°
5505-02-02
Pipe Elbow 45° 5505-02-02
Steel pipe adapters - 45 degree elbow

Steel pipe adapters - 45 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number 5505-02-02
Product Name Pipe Elbow 45°
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-SS075-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Stainless; STAINLESS STEEL
English Size 0.750 inch (19.05 mm)
View Details
Stepped Conc Red Pro150 Butt - 5035420 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 2.000 inch (50.8 mm)
Metric Size 63.00 mm (2.48 inch)
View Details
Nickel-Plated Brass PG-NPT Thread Adapter - 6400410 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Nipple & Plug Fittings - 61093 - Jergens, Inc.
Specs
Fitting Type Nipple Fitting
English Size 0.375 inch (9.52 mm)
View Details