Tompkins Industries, Inc. Pipe Elbow 90° 5504-32-32

Description
Steel pipe adapters - 90 degree elbow
Description
Steel pipe adapters - 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
Pipe Elbow 90° - 5504-32-32 - Tompkins Industries, Inc.
Olathe, KS, USA
Pipe Elbow 90°
5504-32-32
Pipe Elbow 90° 5504-32-32
Steel pipe adapters - 90 degree elbow

Steel pipe adapters - 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number 5504-32-32
Product Name Pipe Elbow 90°
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-SS100-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Stainless; STAINLESS STEEL
English Size 1.000 inch (25.4 mm)
View Details
Red Tee Butt - 5013626 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 4.000 inch (102 mm)
View Details
Polyamide Metric Thread Reducers - 7008530 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Polyamide
View Details
Reducers & Expanders - 61033 - Jergens, Inc.
Specs
Fitting Type Reducer Fitting
Connection Type Tube - Male English Straight Thread
English Size 0.438 inch (11.11 mm)
View Details