Tompkins Industries, Inc. Street Elbow 90° 5502-04-06

Description
Steel pipe adapters - 90 degree elbow
Description
Steel pipe adapters - 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
Street Elbow 90° - 5502-04-06 - Tompkins Industries, Inc.
Olathe, KS, USA
Street Elbow 90°
5502-04-06
Street Elbow 90° 5502-04-06
Steel pipe adapters - 90 degree elbow

Steel pipe adapters - 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number 5502-04-06
Product Name Street Elbow 90°
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PP075-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Polypropylene (PP); POLYPROPYLENE
English Size 0.750 inch (19.05 mm)
View Details
Xleg 90 Elbow Butt - 5007005 - Asahi/America, Inc.
Specs
Fitting Type Elbow Fitting
Material Pigmented Polypropylene
English Size 0.500 inch (12.7 mm)
View Details
Nickel-Plated Brass PG Thread Reducers - 6102018 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Adapters - 60221 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.250 inch (6.35 mm)
View Details