Tompkins Industries, Inc. Hex Reducer Bushing 5406-12-06

Description
Steel pipe adapters - reducer
Description
Steel pipe adapters - reducer

Suppliers

Company
Product
Description
Supplier Links
Hex Reducer Bushing - 5406-12-06 - Tompkins Industries, Inc.
Olathe, KS, USA
Hex Reducer Bushing
5406-12-06
Hex Reducer Bushing 5406-12-06
Steel pipe adapters - reducer

Steel pipe adapters - reducer

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number 5406-12-06
Product Name Hex Reducer Bushing
Fitting Type Reducer Fitting; Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVC100-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVC/CPVC; PVC
English Size 1.000 inch (25.4 mm)
View Details
Mach Flush Red Pro150 X Pro150 Butt - 5032570 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 0.750 inch (19.05 mm)
Metric Size 25.00 mm (0.9843 inch)
View Details
Nickel-Plated Brass Metric Thread Plugs - 6700625 - Altech Corp.
Specs
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
Metric Size 25.00 mm (0.9843 inch)
View Details
Elbows & Tees Fittings - 61089 - Jergens, Inc.
Specs
Fitting Type Elbow Fitting; Tee Fitting
English Size 0.375 inch (9.52 mm)
View Details