Tompkins Industries, Inc. Expanding Pipe Adapter 5405-20-24

Description
Steel pipe adapters - expander
Description
Steel pipe adapters - expander

Suppliers

Company
Product
Description
Supplier Links
Expanding Pipe Adapter - 5405-20-24 - Tompkins Industries, Inc.
Olathe, KS, USA
Expanding Pipe Adapter
5405-20-24
Expanding Pipe Adapter 5405-20-24
Steel pipe adapters - expander

Steel pipe adapters - expander

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number 5405-20-24
Product Name Expanding Pipe Adapter
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-SS050-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Stainless; STAINLESS STEEL
English Size 0.500 inch (12.7 mm)
View Details
Stub End Pro150 Butt - 5018110 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 11.000 inch (279 mm)
Metric Size 280.00 mm (11.02 inch)
View Details
Nickel-Plated Brass Metric Thread Plugs - 6700620 - Altech Corp.
Specs
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
Metric Size 20.00 mm (0.7874 inch)
View Details
Nipple & Plug Fittings - 61093 - Jergens, Inc.
Specs
Fitting Type Nipple Fitting
English Size 0.375 inch (9.52 mm)
View Details