Tompkins Industries, Inc. Long Hex Pipe Nipple 5404-L

Description
Steel pipe adapters - nipple
Description
Steel pipe adapters - nipple

Suppliers

Company
Product
Description
Supplier Links
Long Hex Pipe Nipple - 5404-L - Tompkins Industries, Inc.
Olathe, KS, USA
Long Hex Pipe Nipple
5404-L
Long Hex Pipe Nipple 5404-L
Steel pipe adapters - nipple

Steel pipe adapters - nipple

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number 5404-L
Product Name Long Hex Pipe Nipple
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVDF075-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVDF
English Size 0.750 inch (19.05 mm)
View Details
Fab Red Tee Pro150 X Pro150 Butt - 5034210 - Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 0.750 inch (19.05 mm)
View Details
Polyamide Metric Thread Plugs - 7217316 - Altech Corp.
Specs
Connection Type Tube - Male English Straight Thread
Material Polyamide
Metric Size 16.00 mm (0.6299 inch)
View Details
Adapters - 61082 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.250 inch (6.35 mm)
View Details