Tompkins Industries, Inc. Street Elbow 45° 3350-04-04

Description
Brass pipe adapters - 45 degree elbow
Description
Brass pipe adapters - 45 degree elbow

Suppliers

Company
Product
Description
Supplier Links
Street Elbow 45° - 3350-04-04 - Tompkins Industries, Inc.
Olathe, KS, USA
Street Elbow 45°
3350-04-04
Street Elbow 45° 3350-04-04
Brass pipe adapters - 45 degree elbow

Brass pipe adapters - 45 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number 3350-04-04
Product Name Street Elbow 45°
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVDF075-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVDF
English Size 0.750 inch (19.05 mm)
View Details
45 Xleg Elbow Butt - 5008110 - Asahi/America, Inc.
Specs
Fitting Type Elbow Fitting
Material Pigmented Polypropylene
English Size 11.000 inch (279 mm)
View Details
Polyamide Metric Thread Reducers - 7008550 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Polyamide
View Details
Adapters - 61154 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.250 inch (6.35 mm)
View Details