Tompkins Industries, Inc. Tube to Pipe Elbow 90° 269P-05-02

Description
Brass poly flow fittings - 90 degree elbow
Description
Brass poly flow fittings - 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
Tube to Pipe Elbow 90° - 269P-05-02 - Tompkins Industries, Inc.
Olathe, KS, USA
Tube to Pipe Elbow 90°
269P-05-02
Tube to Pipe Elbow 90° 269P-05-02
Brass poly flow fittings - 90 degree elbow

Brass poly flow fittings - 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Tube Fittings
Product Number 269P-05-02
Product Name Tube to Pipe Elbow 90°
Fitting Type Hydraulic Fitting
Unlock Full Specs
to access all available technical data

Similar Products

ZoomLock MAX - MZK-C8-HNBR 1/2
Specs
Fitting Type Coupling Fitting; HVAC / Refrigeration Fitting
English Size 0.500 inch (12.7 mm)
Temperature 250 F (121 C)
View Details
Push-in connector, self-sealing - QSK-10 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material PBT
View Details
37° Flare Fittings - 61049 - Jergens, Inc.
Specs
Fitting Type Hydraulic Fitting
Connection Type Flare Connection
English Size 0.500 inch (12.7 mm)
View Details
1/4 Inch O.D. Tube, Elbow Union - PTCUL-14 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Fitting Type Elbow Fitting; Union Fitting
View Details