Tompkins Industries, Inc. JIC to Pipe Swivel Elbow 90° 2501-S-10-08

Description
10MJ-08MPX 90 degree elbow
Description
10MJ-08MPX 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
JIC to Pipe Swivel Elbow 90° - 2501-S-10-08 - Tompkins Industries, Inc.
Olathe, KS, USA
JIC to Pipe Swivel Elbow 90°
2501-S-10-08
JIC to Pipe Swivel Elbow 90° 2501-S-10-08
10MJ-08MPX 90 degree elbow

10MJ-08MPX 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number 2501-S-10-08
Product Name JIC to Pipe Swivel Elbow 90°
Fitting Type Elbow Fitting; Adapter Fitting; Swivel Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVDF050-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVDF
English Size 0.500 inch (12.7 mm)
View Details
90 Elbow Pro150 Butt - 5004180 - Asahi/America, Inc.
Specs
Fitting Type Elbow Fitting
Material Pigmented Polypropylene
English Size 18.000 inch (457 mm)
View Details
Nickel-Plated Brass Metric Thread Enlarger - 6200320 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Rotary Couplers - 61997 - Jergens, Inc.
Specs
English Size 0.250 inch (6.35 mm)
Temperature 250 F (121 C)
View Details