Tompkins Industries, Inc. JIC to Pipe Swivel Elbow 90° 2501-S-08-06

Description
08MJ-06MPX 90 degree elbow
Description
08MJ-06MPX 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
JIC to Pipe Swivel Elbow 90° - 2501-S-08-06 - Tompkins Industries, Inc.
Olathe, KS, USA
JIC to Pipe Swivel Elbow 90°
2501-S-08-06
JIC to Pipe Swivel Elbow 90° 2501-S-08-06
08MJ-06MPX 90 degree elbow

08MJ-06MPX 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number 2501-S-08-06
Product Name JIC to Pipe Swivel Elbow 90°
Fitting Type Elbow Fitting; Adapter Fitting; Swivel Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVDF075-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVDF
English Size 0.750 inch (19.05 mm)
View Details
Mach Flush Red Pro150 X Pro150 Butt - 5032516 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 1.000 inch (25.4 mm)
Metric Size 32.00 mm (1.26 inch)
View Details
Nickel-Plated Brass PG Thread Reducers - 6102123 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Air & Hydraulic Quick Disconnect Couplers - 61954 - Jergens, Inc.
Specs
Fitting Type Nipple Fitting
English Size 0.250 inch (6.35 mm)
View Details