Tompkins Industries, Inc. Pipe Swivel Elbow 45° 1503-12-06

Description
Steel pipe swivel adapters - 45 degree elbow
Description
Steel pipe swivel adapters - 45 degree elbow

Suppliers

Company
Product
Description
Supplier Links
Pipe Swivel Elbow 45° - 1503-12-06 - Tompkins Industries, Inc.
Olathe, KS, USA
Pipe Swivel Elbow 45°
1503-12-06
Pipe Swivel Elbow 45° 1503-12-06
Steel pipe swivel adapters - 45 degree elbow

Steel pipe swivel adapters - 45 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number 1503-12-06
Product Name Pipe Swivel Elbow 45°
Fitting Type Swivel Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-SS050-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Stainless; STAINLESS STEEL
English Size 0.500 inch (12.7 mm)
View Details
Tee Pro150 Butt - 5011030 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 3.000 inch (76.2 mm)
View Details
Polyamide Metric Thread Reducers - 7008530 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Polyamide
View Details
Rotary Couplers - 61998 - Jergens, Inc.
Specs
English Size 0.500 inch (12.7 mm)
Temperature 250 F (121 C)
View Details