Tompkins Industries, Inc. Pipe Swivel Elbow 90° 1502-06-06

Description
Steel pipe swivel adapters - 90 degree elbow
Description
Steel pipe swivel adapters - 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
Pipe Swivel Elbow 90° - 1502-06-06 - Tompkins Industries, Inc.
Olathe, KS, USA
Pipe Swivel Elbow 90°
1502-06-06
Pipe Swivel Elbow 90° 1502-06-06
Steel pipe swivel adapters - 90 degree elbow

Steel pipe swivel adapters - 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number 1502-06-06
Product Name Pipe Swivel Elbow 90°
Fitting Type Elbow Fitting; Swivel Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-SS100-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Stainless; STAINLESS STEEL
English Size 1.000 inch (25.4 mm)
View Details
Fab Red Tee Pro150 X Pro150 Butt - 5034333 - Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 0.750 inch (19.05 mm)
View Details
Nickel-Plated Brass Metric Thread Enlarger - 6200263 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Reducers & Expanders - 61025 - Jergens, Inc.
Specs
Fitting Type Reducer Fitting
English Size 0.250 inch (6.35 mm)
View Details