P220SAF -- DISC BRAKES P220 SERIES
Tolomatic
Disc Brakes P220 Series
P220SAF
Description
Replaceable High-Grade Friction Material
Standard Buna-N Seals
Durable Construction
Zinc Plated Bolts
Description
Replaceable High-Grade Friction Material
Standard Buna-N Seals
Durable Construction
Zinc Plated Bolts
Suppliers
Replaceable High-Grade Friction Material
Standard Buna-N Seals
Durable Construction
Zinc Plated Bolts
- Replaceable High-Grade Friction Material
- Standard Buna-N Seals
- Durable Construction
- Zinc Plated Bolts
Supplier's Site
Technical Specifications
|
Product Category
|
Pneumatic Brakes |
|
Product Number
|
P220SAF |
|
Product Name
|
Disc Brakes P220 Series |
|
Torque
|
175 Ft-lbs (237 N-m)
|
|
Pneumatic Pressure
|
100 psi (70.38 m H2O)
|
|
Configuration
|
Disc
|
|
Engagement
|
Friction
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Disc
Length
0.16 to 0.50 inch (3.97 to 12.7 mm)
View Details
Dover Flexo Electronics, Inc.
Torque
1.92 to 820 Ft-lbs (2.6 to 1112 N-m)
Configuration
Disc
Engagement
Friction
View Details
Torque
34.17 Ft-lbs (46.33 N-m)
Pneumatic Pressure
80 psi (56.3 m H2O)
Configuration
Disc
View Details
Torque
180480 Ft-lbs (244731 N-m)
Pneumatic Pressure
100 psi (70.38 m H2O)
Configuration
Disc
View Details