P20DER -- DISC BRAKES P20 SERIES
Tolomatic
Disc Brakes P20 Series
P20DER
Description
Replaceable High-Grade Friction Material
Standard Buna-N Seals
Durable Construction
Zinc Plated Bolts
Description
Replaceable High-Grade Friction Material
Standard Buna-N Seals
Durable Construction
Zinc Plated Bolts
Suppliers
Replaceable High-Grade Friction Material
Standard Buna-N Seals
Durable Construction
Zinc Plated Bolts
- Replaceable High-Grade Friction Material
- Standard Buna-N Seals
- Durable Construction
- Zinc Plated Bolts
Supplier's Site
Technical Specifications
|
Product Category
|
Pneumatic Brakes |
|
Product Number
|
P20DER |
|
Product Name
|
Disc Brakes P20 Series |
|
Torque
|
85.5 Ft-lbs (116 N-m)
|
|
Pneumatic Pressure
|
100 psi (70.38 m H2O)
|
|
Configuration
|
Disc
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Disc
Length
0.16 to 0.50 inch (3.97 to 12.7 mm)
View Details
Dover Flexo Electronics, Inc.
Torque
1.58 to 518 Ft-lbs (2.15 to 702 N-m)
Configuration
Disc
Engagement
Friction
View Details
Torque
51.25 Ft-lbs (69.5 N-m)
Pneumatic Pressure
80 psi (56.3 m H2O)
Configuration
Disc
View Details
Torque
151292 Ft-lbs (205152 N-m)
Configuration
Disc
Engagement
Friction
View Details