P10DL -- DISC BRAKES P10 SERIES
Tolomatic
Disc Brakes P10 Series
P10DL
Description
Replaceable High-Grade Friction Material
Standard Buna-N Seals
Durable Construction
Zinc Plated Bolts
Description
Replaceable High-Grade Friction Material
Standard Buna-N Seals
Durable Construction
Zinc Plated Bolts
Suppliers
Disc Brakes P10 Series
P10DL
Replaceable High-Grade Friction Material
Standard Buna-N Seals
Durable Construction
Zinc Plated Bolts
- Replaceable High-Grade Friction Material
- Standard Buna-N Seals
- Durable Construction
- Zinc Plated Bolts
Supplier's Site
Technical Specifications
|
Product Category
|
Pneumatic Brakes |
|
Product Number
|
P10DL |
|
Product Name
|
Disc Brakes P10 Series |
|
Torque
|
42.75 Ft-lbs (57.97 N-m)
|
|
Pneumatic Pressure
|
100 psi (70.38 m H2O)
|
|
Configuration
|
Disc
|
|
Engagement
|
Friction
|
Unlock Full Specs
to access all available technical data
Similar Products
Pneumatic Pressure
200 psi (141 m H2O)
Configuration
Disc
Bore Diameter
1.62 inch (41.27 mm)
View Details
Dover Flexo Electronics, Inc.
Torque
2.75 to 1499 Ft-lbs (3.73 to 2033 N-m)
Configuration
Disc
Engagement
Friction
View Details
Torque
23.83 Ft-lbs (32.31 N-m)
Pneumatic Pressure
80 psi (56.3 m H2O)
Configuration
Disc
View Details
Torque
50025 Ft-lbs (67834 N-m)
Configuration
Disc
Engagement
Friction
View Details