Tolomatic LS Rodless Linear Slide LS10

Description
Precision linear ball bearings allows the slide to operate in any attitude
Description
Precision linear ball bearings allows the slide to operate in any attitude

Suppliers

Company
Product
Description
Supplier Links
LS Rodless Linear Slide - LS10 - Tolomatic
Hamel, MN, USA
LS Rodless Linear Slide
LS10
LS Rodless Linear Slide LS10
Precision linear ball bearings allows the slide to operate in any attitude

Precision linear ball bearings allows the slide to operate in any attitude

Supplier's Site

Technical Specifications

  Tolomatic
Product Category Rodless Cylinders
Product Number LS10
Product Name LS Rodless Linear Slide
Stroke 72 inch (1829 mm)
Operating Pressure 0.0 to 100 psi (0.0 to 70.38 m H2O)
Bore Size 1 inch (25.4 mm)
Operating Temperature 20 to 140 F (-6.67 to 60 C)
Actuation Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Rodless Cylinders - 2553628 - RS Components, Ltd.
Specs
Operating Pressure 145 psi (102 m H2O)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Threaded Heavy Duty Cylinders - 60463 - Jergens, Inc.
Specs
Stroke 0.5000 inch (12.7 mm)
Rated Load/Force 3925 lbs (1780 kg)
Operating Pressure 200 to 5000 psi (141 to 3519 m H2O)
View Details
2 suppliers
G Series Rodless Cylinder - G13 - ASCO
Specs
Stroke 0.0 to 234 inch (0.0 to 5944 mm)
Rated Load/Force 441 lbs (200 kg)
Operating Pressure 145 psi (102 m H2O)
View Details
AGSL Series Powered Slide - AGSL-6 - AGI - American Grippers Inc.
AGI - American Grippers Inc.
Specs
Stroke 8 to 132 inch (203 to 3353 mm)
Rated Load/Force 60 lbs (27.21 kg)
Operating Pressure 26 to 101 psi (18.3 to 71.08 m H2O)
View Details