FS220CIL -- DISC BRAKES FS220CI SERIES
Tolomatic
Disc Brakes FS220CI Series
FS220CIL
Description
Bellville Spring Washers
Aluminum or Cast Iron Construction
Standard Buna-N Seals
Replaceable High-Grade Friction Material
Zinc Plated Bolts
Description
Bellville Spring Washers
Aluminum or Cast Iron Construction
Standard Buna-N Seals
Replaceable High-Grade Friction Material
Zinc Plated Bolts
Suppliers
Bellville Spring Washers
Aluminum or Cast Iron Construction
Standard Buna-N Seals
Replaceable High-Grade Friction Material
Zinc Plated Bolts
- Bellville Spring Washers
- Aluminum or Cast Iron Construction
- Standard Buna-N Seals
- Replaceable High-Grade Friction Material
- Zinc Plated Bolts
Supplier's Site
Technical Specifications
|
Product Category
|
Pneumatic Brakes |
|
Product Number
|
FS220CIL |
|
Product Name
|
Disc Brakes FS220CI Series |
|
Pneumatic Pressure
|
2000 psi (1408 m H2O)
|
|
Configuration
|
Disc
|
|
Engagement
|
Friction
|
|
Operation
|
Spring Actuation / Engage
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Disc
Length
0.16 to 0.50 inch (3.97 to 12.7 mm)
View Details
Torque
175 Ft-lbs (237 N-m)
Pneumatic Pressure
120 psi (84.45 m H2O)
Configuration
Disc
View Details
Dover Flexo Electronics, Inc.
Torque
2.75 to 1499 Ft-lbs (3.73 to 2033 N-m)
Configuration
Disc
Engagement
Friction
View Details
Torque
20142 Ft-lbs (27312 N-m)
Configuration
Disc
Engagement
Friction
View Details