Tolomatic Double Acting Cable Cylinder CC05

Description
Cylinders can be isolated from any work area with extended cable lengths
Description
Cylinders can be isolated from any work area with extended cable lengths

Suppliers

Company
Product
Description
Supplier Links
Hamel, MN, USA
Double Acting Cable Cylinder
CC05
Double Acting Cable Cylinder CC05
Cylinders can be isolated from any work area with extended cable lengths

Cylinders can be isolated from any work area with extended cable lengths

Supplier's Site

Technical Specifications

  Tolomatic
Product Category Rodless Cylinders
Product Number CC05
Product Name Double Acting Cable Cylinder
Stroke 20.4 inch (518 mm)
Operating Pressure 0.0 to 100 psi (0.0 to 70.38 m H2O)
Bore Size 0.5000 inch (12.7 mm)
Operating Temperature 32 to 140 F (0.0 to 60 C)
Actuation Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Rodless Cylinders - 2553628 - RS Components, Ltd.
Specs
Operating Pressure 145 psi (102 m H2O)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Threaded Heavy Duty Cylinders - 63216 - Jergens, Inc.
Specs
Stroke 0.9843 inch (25 mm)
Rated Load/Force 8835 lbs (4007 kg)
Operating Pressure 203 to 4931 psi (143 to 3471 m H2O)
View Details
MCR Series Magnetically Coupled Rodless Cylinder - MC4 - ASCO
Specs
Stroke 0.0 to 60 inch (0.0 to 1524 mm)
Rated Load/Force 195 lbs (88.44 kg)
Operating Pressure 100 psi (70.38 m H2O)
View Details
Magnetically Coupled Slides - MGS062 - Tolomatic
Specs
Stroke 37 inch (940 mm)
Operating Pressure 0.0 to 100 psi (0.0 to 70.38 m H2O)
Bore Size 0.6250 inch (15.87 mm)
View Details