Tolomatic BC4 Rodless Band Cylinders BC420

Description
Accommodates loads up to 270 lbs, with customer-specified stroke lengths
Description
Accommodates loads up to 270 lbs, with customer-specified stroke lengths

Suppliers

Company
Product
Description
Supplier Links
BC4 Rodless Band Cylinders - BC420 - Tolomatic
Hamel, MN, USA
BC4 Rodless Band Cylinders
BC420
BC4 Rodless Band Cylinders BC420
Accommodates loads up to 270 lbs, with customer-specified stroke lengths

Accommodates loads up to 270 lbs, with customer-specified stroke lengths

Supplier's Site

Technical Specifications

  Tolomatic
Product Category Rodless Cylinders
Product Number BC420
Product Name BC4 Rodless Band Cylinders
Stroke 156 inch (3962 mm)
Operating Pressure 0.0 to 100 psi (0.0 to 70.38 m H2O)
Bore Size 2 inch (50.8 mm)
Operating Temperature 20 to 140 F (-6.67 to 60 C)
Actuation Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Rodless Cylinders - 2553628 - RS Components, Ltd.
Specs
Operating Pressure 145 psi (102 m H2O)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Threaded Heavy Duty Cylinders - 60464 - Jergens, Inc.
Specs
Stroke 1 inch (25.4 mm)
Rated Load/Force 3925 lbs (1780 kg)
Operating Pressure 200 to 5000 psi (141 to 3519 m H2O)
View Details
2 suppliers
MCR Series Magnetically Coupled Rodless Cylinder - MC2 - ASCO
Specs
Stroke 0.0 to 100 inch (0.0 to 2540 mm)
Rated Load/Force 195 lbs (88.44 kg)
Operating Pressure 100 psi (70.38 m H2O)
View Details
Long Stroke Powered Slide - AGSL-5 - AGI - American Grippers Inc.
AGI - American Grippers Inc.
Specs
Stroke 5 to 96 inch (127 to 2438 mm)
Rated Load/Force 24 lbs (10.88 kg)
Operating Pressure 26 to 101 psi (18.3 to 71.08 m H2O)
View Details