Tolomatic BC2 Rodless Band Cylinders BC220

Description
Either short- or long-stroke applications, maximum load capacity of 300 lbs
Description
Either short- or long-stroke applications, maximum load capacity of 300 lbs

Suppliers

Company
Product
Description
Supplier Links
BC2 Rodless Band Cylinders - BC220 - Tolomatic
Hamel, MN, USA
BC2 Rodless Band Cylinders
BC220
BC2 Rodless Band Cylinders BC220
Either short- or long-stroke applications, maximum load capacity of 300 lbs

Either short- or long-stroke applications, maximum load capacity of 300 lbs

Supplier's Site

Technical Specifications

  Tolomatic
Product Category Rodless Cylinders
Product Number BC220
Product Name BC2 Rodless Band Cylinders
Stroke 158 inch (4023 mm)
Operating Pressure 0.0 to 100 psi (0.0 to 70.38 m H2O)
Bore Size 2 inch (50.8 mm)
Operating Temperature 20 to 140 F (-6.67 to 60 C)
Actuation Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Rodless Cylinders - 2553628 - RS Components, Ltd.
Specs
Operating Pressure 145 psi (102 m H2O)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Threaded Heavy Duty Cylinders - 60463 - Jergens, Inc.
Specs
Stroke 0.5000 inch (12.7 mm)
Rated Load/Force 3925 lbs (1780 kg)
Operating Pressure 200 to 5000 psi (141 to 3519 m H2O)
View Details
2 suppliers
G Series Rodless Cylinder - G25 - ASCO
Specs
Stroke 0.0 to 234 inch (0.0 to 5944 mm)
Rated Load/Force 441 lbs (200 kg)
Operating Pressure 145 psi (102 m H2O)
View Details
Long Stroke Powered Slide - AGSL-5 - AGI - American Grippers Inc.
AGI - American Grippers Inc.
Specs
Stroke 5 to 96 inch (127 to 2438 mm)
Rated Load/Force 24 lbs (10.88 kg)
Operating Pressure 26 to 101 psi (18.3 to 71.08 m H2O)
View Details