Mach III Clutch, Inc. Spring Set Brake D3F3R-STH

Description
Operation Spring set friction brake is engaged by spring pressure at a fixed torque and releases with the application of designated air pressure Mounting Spring set brake flange bolts to machine frame or other fixture, shaft inserts into bore and is fixed with a customer supplied key Can also be mounted mid-shaft Spring set brakes are designed for horizontal mounting. If vertical mounting is required, consult engineering for options Applications Spring set brakes are designed for Holding applications Maximum RPM varies by model. Please consult the detail sheets (below). Consult engineering if the intended application exceeds the listed maximum RPM. Design Features Spring set brakes are bored to suit up to the maximum shown (US & Metric) for easy installation Drilled & slotted flange for variable installation arrangements Available with either high or low* coefficient friction linings for same price
Datasheet
Description
Operation Spring set friction brake is engaged by spring pressure at a fixed torque and releases with the application of designated air pressure Mounting Spring set brake flange bolts to machine frame or other fixture, shaft inserts into bore and is fixed with a customer supplied key Can also be mounted mid-shaft Spring set brakes are designed for horizontal mounting. If vertical mounting is required, consult engineering for options Applications Spring set brakes are designed for Holding applications Maximum RPM varies by model. Please consult the detail sheets (below). Consult engineering if the intended application exceeds the listed maximum RPM. Design Features Spring set brakes are bored to suit up to the maximum shown (US & Metric) for easy installation Drilled & slotted flange for variable installation arrangements Available with either high or low* coefficient friction linings for same price
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Set Brake - D3F3R-STH - Mach III Clutch, Inc.
Walton, KY, USA
Spring Set Brake
D3F3R-STH
Spring Set Brake D3F3R-STH
Operation Spring set friction brake is engaged by spring pressure at a fixed torque and releases with the application of designated air pressure Mounting Spring set brake flange bolts to machine frame or other fixture, shaft inserts into bore and is fixed with a customer supplied key Can also be mounted mid-shaft Spring set brakes are designed for horizontal mounting. If vertical mounting is required, consult engineering for options Applications Spring set brakes are designed for Holding applications Maximum RPM varies by model. Please consult the detail sheets (below). Consult engineering if the intended application exceeds the listed maximum RPM. Design Features Spring set brakes are bored to suit up to the maximum shown (US & Metric) for easy installation Drilled & slotted flange for variable installation arrangements Available with either high or low* coefficient friction linings for same price

Operation

  • Spring set friction brake is engaged by spring pressure at a fixed torque and releases with the application of designated air pressure

Mounting

  • Spring set brake flange bolts to machine frame or other fixture, shaft inserts into bore and is fixed with a customer supplied key
  • Can also be mounted mid-shaft
  • Spring set brakes are designed for horizontal mounting. If vertical mounting is required, consult engineering for options

Applications

  • Spring set brakes are designed for Holding applications
  • Maximum RPM varies by model. Please consult the detail sheets (below). Consult engineering if the intended application exceeds the listed maximum RPM.

Design Features

  • Spring set brakes are bored to suit up to the maximum shown (US & Metric) for easy installation
  • Drilled & slotted flange for variable installation arrangements
  • Available with either high or low* coefficient friction linings for same price
Supplier's Site Datasheet

Technical Specifications

  Mach III Clutch, Inc.
Product Category Pneumatic Brakes
Product Number D3F3R-STH
Product Name Spring Set Brake
Torque 23.83 Ft-lbs (32.32 N-m)
Pneumatic Pressure 80 psi (56.3 m H2O)
Configuration Disc
Engagement Friction
Operation Spring Actuation / Engage
Unlock Full Specs
to access all available technical data

Similar Products

Caliper Disc Brakes - Pneumatic Brakes - P491S | P491D -  - Branham, W.C. Inc.
Specs
Pneumatic Pressure 200 psi (141 m H2O)
Configuration Disc
Bore Diameter 2.5 inch (63.5 mm)
View Details
LKB-117 -  - Industrial Clutch Products
Industrial Clutch Products
View Details
Caliper Spring Applied / Pneumatic Released Brake - A400-T400 SA - Hilliard Corporation (The)
Specs
Pneumatic Pressure 106 psi (74.6 m H2O)
Configuration Disc
Engagement Friction
View Details
Hydraulic Pressure Applied, Spring Released Disc Brake - SKD 4x100 - Dellner Brakes AB
Specs
Configuration Disc
Engagement Friction
Operation Spring Return / Disengage
View Details