Tolomatic Calipers for Ventilated Disc 0735-0304

Description
Pneumatic, Double Acting
Description
Pneumatic, Double Acting

Suppliers

Company
Product
Description
Supplier Links
Calipers for Ventilated Disc - 0735-0304 - Tolomatic
Hamel, MN, USA
Calipers for Ventilated Disc
0735-0304
Calipers for Ventilated Disc 0735-0304
Pneumatic, Double Acting

Pneumatic, Double Acting

Supplier's Site

Technical Specifications

  Tolomatic
Product Category Pneumatic Brakes
Product Number 0735-0304
Product Name Calipers for Ventilated Disc
Torque 17.83 Ft-lbs (24.18 N-m)
Pneumatic Pressure 100 psi (70.38 m H2O)
Configuration Disc
Engagement Friction
Unlock Full Specs
to access all available technical data

Similar Products

Caliper Disc Brakes - Pneumatic Brakes - P491S | P491D -  - Branham, W.C. Inc.
Specs
Pneumatic Pressure 200 psi (141 m H2O)
Configuration Disc
Bore Diameter 2.5 inch (63.5 mm)
View Details
Pneumatic Disk Brake - 130 - Dover Flexo Electronics, Inc.
Dover Flexo Electronics, Inc.
Specs
Torque 1.92 to 820 Ft-lbs (2.6 to 1112 N-m)
Configuration Disc
Engagement Friction
View Details
Air Set Brake - BAF2K-STH - Mach III Clutch, Inc.
Mach III Clutch, Inc.
Specs
Torque 806 Ft-lbs (1093 N-m)
Pneumatic Pressure 80 psi (56.3 m H2O)
Configuration Disc
View Details
Hydraulic Pressure Applied, Spring Released Disc Brake - SKD 4x100 - Dellner Brakes AB
Specs
Configuration Disc
Engagement Friction
Operation Spring Return / Disengage
View Details