Tolomatic Right Angle Gearbox, 2.5:1, Low Torque 0418-0000-RH

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Right Angle Gearbox, 2.5:1, Low Torque - 0418-0000-RH - Tolomatic
Hamel, MN, USA
Right Angle Gearbox, 2.5:1, Low Torque
0418-0000-RH
Right Angle Gearbox, 2.5:1, Low Torque 0418-0000-RH
Supplier's Site

Technical Specifications

  Tolomatic
Product Category Gearboxes and Gearheads
Product Number 0418-0000-RH
Product Name Right Angle Gearbox, 2.5:1, Low Torque
Gearing Helical
Operating Temperature 0.0 to 300 F (-17.78 to 149 C)
Gear Ratio 2.5 (X : 1)
Maximum Input Speed 500 rpm
Backlash 300 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearheads Series 15A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 4315 (X : 1)
View Details
Gearboxes - 2166592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 8.82 inch (224 mm)
Height 4.41 inch (112 mm)
View Details
KHK KBX-202L, L Type, Size 20, Right Angle, KBX Bevel Box - kbx-202l - KHK USA, Inc.
Specs
Gear Ratio 2 (X : 1)
Weight 6.83 lbs (3.1 kg)
View Details
Gearbox - EMGC-60-P-G16-SEC-67 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -4 to 194 F (-20 to 90 C)
Gear Ratio 16 (X : 1)
View Details