Tolomatic Bearing 02930-200

Description
HIGH TORQUE ROLLER BEARING, 2:1 RATIO, RIGHT HAND, 3/4 & 1 INCH BORE SIZE. FREE 2 YEAR RADWELL WARRANTY
Description
HIGH TORQUE ROLLER BEARING, 2:1 RATIO, RIGHT HAND, 3/4 & 1 INCH BORE SIZE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 12597136 - Radwell International
Willingboro, NJ, United States
Bearing
12597136
Bearing 12597136
HIGH TORQUE ROLLER BEARING, 2:1 RATIO, RIGHT HAND, 3/4 & 1 INCH BORE SIZE. FREE 2 YEAR RADWELL WARRANTY

HIGH TORQUE ROLLER BEARING, 2:1 RATIO, RIGHT HAND, 3/4 & 1 INCH BORE SIZE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 12597136
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-6-1/2 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 1.7500 inch (44.450 mm)
Overall Width 2.8750 inch (73.025 mm)
View Details
Rotation - Cross Roller Ring - RBU14025UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.5118 inch (140.000 mm)
View Details
Crossed Roller Bearings - CRBB Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details