Tolomatic Right Angle Gearbox, Low Torque, English 0256-0000-LH

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Right Angle Gearbox, Low Torque, English - 0256-0000-LH - Tolomatic
Hamel, MN, USA
Right Angle Gearbox, Low Torque, English
0256-0000-LH
Right Angle Gearbox, Low Torque, English 0256-0000-LH
Supplier's Site

Technical Specifications

  Tolomatic
Product Category Gearboxes and Gearheads
Product Number 0256-0000-LH
Product Name Right Angle Gearbox, Low Torque, English
Gearing Helical
Operating Temperature 0.0 to 300 F (-17.78 to 149 C)
Gear Ratio 1 (X : 1)
Maximum Input Speed 500 rpm
Backlash 300 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

PHCH Premium Planetary Servo Gearheads -  - DieQua Corporation
Specs
Gearing Planetary
Reducer Style Motor Mount / Gearhead
View Details
S Box 4:1 Composite - S4C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 4 (X : 1)
Rated Output Torque 26.55 In-lbs (30.61 kg-cm)
View Details
Right Angle Gearboxes - MICROGEAR® - MICROGEAR® MG5 & MG7 -  - Branham, W.C. Inc.
Specs
Gear Ratio 1 (X : 1)
Reducer Style Shaft Mount (optional feature)
Shaft Alignment Right Angle
View Details
Planetary Gearheads Series 30/1 S -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 14 (X : 1)
View Details