Tolihan Corporation Dry-Cabi Fully Automatic Humidity Controlled Cabinet TDC-918-DFU

Description
Dimensions: Outer (mm): 1200x730x1310 Inner (mm): 1198x650x1075 Material & Finishing: Cabinet - High quality steel plate, hard coated w/ melamine resin painted Door - Glass window. Magnet rubber seal maintains high air tightness. Effective Capacity, Main Space (liter): 837 Power Source: AC100~115V(50/60Hz) or AC220V~240V(50/60Hz) Power Consumption (W/H) (AC100V): 0.5~47W/H(MAX370W) Weight (kg): 55
Description
Dimensions: Outer (mm): 1200x730x1310 Inner (mm): 1198x650x1075 Material & Finishing: Cabinet - High quality steel plate, hard coated w/ melamine resin painted Door - Glass window. Magnet rubber seal maintains high air tightness. Effective Capacity, Main Space (liter): 837 Power Source: AC100~115V(50/60Hz) or AC220V~240V(50/60Hz) Power Consumption (W/H) (AC100V): 0.5~47W/H(MAX370W) Weight (kg): 55

Suppliers

Company
Product
Description
Supplier Links
Dry-Cabi Fully Automatic Humidity Controlled Cabinet - TDC-918-DFU - Tolihan Corporation
Tokyo, Japan
Dry-Cabi Fully Automatic Humidity Controlled Cabinet
TDC-918-DFU
Dry-Cabi Fully Automatic Humidity Controlled Cabinet TDC-918-DFU
Dimensions: Outer (mm): 1200x730x1310 Inner (mm): 1198x650x1075 Material & Finishing: Cabinet - High quality steel plate, hard coated w/ melamine resin painted Door - Glass window. Magnet rubber seal maintains high air tightness. Effective Capacity, Main Space (liter): 837 Power Source: AC100~115V(50/60Hz) or AC220V~240V(50/60Hz) Power Consumption (W/H) (AC100V): 0.5~47W/H(MAX370W) Weight (kg): 55

Dimensions:

  • Outer (mm): 1200x730x1310
  • Inner (mm): 1198x650x1075

Material & Finishing:

  • Cabinet - High quality steel plate, hard coated w/ melamine resin painted
  • Door - Glass window. Magnet rubber seal maintains high air tightness.

Effective Capacity, Main Space (liter): 837

Power Source: AC100~115V(50/60Hz) or AC220V~240V(50/60Hz)

Power Consumption (W/H) (AC100V):

  • 0.5~47W/H(MAX370W)

Weight (kg): 55

Supplier's Site

Technical Specifications

  Tolihan Corporation
Product Category Cabinets and Casework
Product Number TDC-918-DFU
Product Name Dry-Cabi Fully Automatic Humidity Controlled Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Machining tool storage - NCS2266 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Shelving Cabinet; Tool Cabinet
Material Steel
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details