Tolihan Corporation Dry-Cabi Fully Automatic Humidity Controlled Cabinet TDC-910-HDD

Description
Dimensions (WxDxH): Outer (mm): 1200x730x1310 Inner (mm): 1198x650x1075 Material & Finishing: Cabinet - High quality steel plate, hard coated w/ melamine resin painted Door - Glass window. Powerful magnet rubber seal maintains high air tightness. Effective Capacity, Main Space (liter): 837 Power Source: AC100~115V(50/60Hz) or AC220V-240V(50/60Hz) Power Consumption (W/H) (AC100V): 0.5~80W/H(MAX480W) 0.5~180W/H(MAX1080W) Weight (kg): 86 / 91
Datasheet
Description
Dimensions (WxDxH): Outer (mm): 1200x730x1310 Inner (mm): 1198x650x1075 Material & Finishing: Cabinet - High quality steel plate, hard coated w/ melamine resin painted Door - Glass window. Powerful magnet rubber seal maintains high air tightness. Effective Capacity, Main Space (liter): 837 Power Source: AC100~115V(50/60Hz) or AC220V-240V(50/60Hz) Power Consumption (W/H) (AC100V): 0.5~80W/H(MAX480W) 0.5~180W/H(MAX1080W) Weight (kg): 86 / 91
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry-Cabi Fully Automatic Humidity Controlled Cabinet - TDC-910-HDD - Tolihan Corporation
Tokyo, Japan
Dry-Cabi Fully Automatic Humidity Controlled Cabinet
TDC-910-HDD
Dry-Cabi Fully Automatic Humidity Controlled Cabinet TDC-910-HDD
Dimensions (WxDxH): Outer (mm): 1200x730x1310 Inner (mm): 1198x650x1075 Material & Finishing: Cabinet - High quality steel plate, hard coated w/ melamine resin painted Door - Glass window. Powerful magnet rubber seal maintains high air tightness. Effective Capacity, Main Space (liter): 837 Power Source: AC100~115V(50/60Hz) or AC220V-240V(50/60Hz) Power Consumption (W/H) (AC100V): 0.5~80W/H(MAX480W) 0.5~180W/H(MAX1080W) Weight (kg): 86 / 91

Dimensions (WxDxH):

  • Outer (mm): 1200x730x1310
  • Inner (mm): 1198x650x1075

Material & Finishing:

  • Cabinet - High quality steel plate, hard coated w/ melamine resin painted
  • Door - Glass window. Powerful magnet rubber seal maintains high air tightness.

Effective Capacity, Main Space (liter): 837

Power Source: AC100~115V(50/60Hz) or AC220V-240V(50/60Hz)

Power Consumption (W/H) (AC100V):

  • 0.5~80W/H(MAX480W)
  • 0.5~180W/H(MAX1080W)

Weight (kg): 86 / 91

Supplier's Site Datasheet

Technical Specifications

  Tolihan Corporation
Product Category Cabinets and Casework
Product Number TDC-910-HDD
Product Name Dry-Cabi Fully Automatic Humidity Controlled Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
Service counters - R5XSE-1002 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty
Material Steel
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD60AS - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details