Tolihan Corporation Wet-Cabi Fully Automatic Humidity Controlled Cabinet TDC-650-AHU

Description
Dimensions: Outer (mm): 600x750x1850 Inner (mm): 598x650x1620 Material & Finishing: Cabinet - High quality steel plate, hard coated w/ melamine resin painted Door - Glass window, Magnet rubber seal maintains high air tightness Effective Capacity, Main Space (liter): 690 Power Source: AC100~115V(50/60Hz) or AC220V~240V(50/60Hz) Power Consumption (W/H) (AC100V): MAX34W Weight (kg): 75
Datasheet
Description
Dimensions: Outer (mm): 600x750x1850 Inner (mm): 598x650x1620 Material & Finishing: Cabinet - High quality steel plate, hard coated w/ melamine resin painted Door - Glass window, Magnet rubber seal maintains high air tightness Effective Capacity, Main Space (liter): 690 Power Source: AC100~115V(50/60Hz) or AC220V~240V(50/60Hz) Power Consumption (W/H) (AC100V): MAX34W Weight (kg): 75
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wet-Cabi Fully Automatic Humidity Controlled Cabinet - TDC-650-AHU - Tolihan Corporation
Tokyo, Japan
Wet-Cabi Fully Automatic Humidity Controlled Cabinet
TDC-650-AHU
Wet-Cabi Fully Automatic Humidity Controlled Cabinet TDC-650-AHU
Dimensions: Outer (mm): 600x750x1850 Inner (mm): 598x650x1620 Material & Finishing: Cabinet - High quality steel plate, hard coated w/ melamine resin painted Door - Glass window, Magnet rubber seal maintains high air tightness Effective Capacity, Main Space (liter): 690 Power Source: AC100~115V(50/60Hz) or AC220V~240V(50/60Hz) Power Consumption (W/H) (AC100V): MAX34W Weight (kg): 75

Dimensions:

  • Outer (mm): 600x750x1850
  • Inner (mm): 598x650x1620

Material & Finishing:

  • Cabinet - High quality steel plate, hard coated w/ melamine resin painted
  • Door - Glass window, Magnet rubber seal maintains high air tightness

Effective Capacity, Main Space (liter): 690

Power Source: AC100~115V(50/60Hz) or AC220V~240V(50/60Hz)

Power Consumption (W/H) (AC100V):

  • MAX34W

Weight (kg): 75

Supplier's Site Datasheet

Technical Specifications

  Tolihan Corporation
Product Category Cabinets and Casework
Product Number TDC-650-AHU
Product Name Wet-Cabi Fully Automatic Humidity Controlled Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Tool Bags - 179845 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Height 15.55 inch (395 mm)
Width 11.42 inch (290 mm)
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD96AS - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details