Tolihan Corporation Dry-Cabi Fully Automatic Humidity Controlled Cabinet TDC-501-PDD

Description
Dimensions (WxDxH): Outer (mm): 880x730x980 Inner (mm): 878x650x850 Material & Finishing: Cabinet - High quality steel plate, hard coated w/ melamine resin painted Door - Glass window. Powerful magnet rubber seal maintains high air tightness. Effective Capacity, Main Space (liter): 485 Power Source: AC100~115V(50/60Hz) or AC220V-240V(50/60Hz) Power Consumption (W/H) (AC100V): 0.5~80W/H(MAX480W) 0.5~120W/H(MAX720W) Weight (kg): 66 / 73
Datasheet
Description
Dimensions (WxDxH): Outer (mm): 880x730x980 Inner (mm): 878x650x850 Material & Finishing: Cabinet - High quality steel plate, hard coated w/ melamine resin painted Door - Glass window. Powerful magnet rubber seal maintains high air tightness. Effective Capacity, Main Space (liter): 485 Power Source: AC100~115V(50/60Hz) or AC220V-240V(50/60Hz) Power Consumption (W/H) (AC100V): 0.5~80W/H(MAX480W) 0.5~120W/H(MAX720W) Weight (kg): 66 / 73
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry-Cabi Fully Automatic Humidity Controlled Cabinet - TDC-501-PDD - Tolihan Corporation
Tokyo, Japan
Dry-Cabi Fully Automatic Humidity Controlled Cabinet
TDC-501-PDD
Dry-Cabi Fully Automatic Humidity Controlled Cabinet TDC-501-PDD
Dimensions (WxDxH): Outer (mm): 880x730x980 Inner (mm): 878x650x850 Material & Finishing: Cabinet - High quality steel plate, hard coated w/ melamine resin painted Door - Glass window. Powerful magnet rubber seal maintains high air tightness. Effective Capacity, Main Space (liter): 485 Power Source: AC100~115V(50/60Hz) or AC220V-240V(50/60Hz) Power Consumption (W/H) (AC100V): 0.5~80W/H(MAX480W) 0.5~120W/H(MAX720W) Weight (kg): 66 / 73

Dimensions (WxDxH):

  • Outer (mm): 880x730x980
  • Inner (mm): 878x650x850

Material & Finishing:

  • Cabinet - High quality steel plate, hard coated w/ melamine resin painted
  • Door - Glass window. Powerful magnet rubber seal maintains high air tightness.

Effective Capacity, Main Space (liter): 485

Power Source: AC100~115V(50/60Hz) or AC220V-240V(50/60Hz)

Power Consumption (W/H) (AC100V):

  • 0.5~80W/H(MAX480W)
  • 0.5~120W/H(MAX720W)

Weight (kg): 66 / 73

Supplier's Site Datasheet

Technical Specifications

  Tolihan Corporation
Product Category Industrial Enclosures
Product Number TDC-501-PDD
Product Name Dry-Cabi Fully Automatic Humidity Controlled Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details