Tolihan Corporation Dry-Cabi Fully Automatic Humidity Controlled Cabinet TDC-500-HA

Description
Dimensions (WxDxH): Inner (mm): 880×750×980 Outer (mm): 878×650×85 Material and Finishing: Cabinet - High quality steel plate, hard coated w/melamine resin painted. Door - Glass window. Magnet rubber seal maintains high air tightness. Effective Capacity Main Space (liter): 485 Power Consumption (W/H) (AC100V): 0~80W/H(MAX480W) 0~120W/H(MAX720W Weight (kg): 50/56
Datasheet
Description
Dimensions (WxDxH): Inner (mm): 880×750×980 Outer (mm): 878×650×85 Material and Finishing: Cabinet - High quality steel plate, hard coated w/melamine resin painted. Door - Glass window. Magnet rubber seal maintains high air tightness. Effective Capacity Main Space (liter): 485 Power Consumption (W/H) (AC100V): 0~80W/H(MAX480W) 0~120W/H(MAX720W Weight (kg): 50/56
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry-Cabi Fully Automatic Humidity Controlled Cabinet - TDC-500-HA - Tolihan Corporation
Tokyo, Japan
Dry-Cabi Fully Automatic Humidity Controlled Cabinet
TDC-500-HA
Dry-Cabi Fully Automatic Humidity Controlled Cabinet TDC-500-HA
Dimensions (WxDxH): Inner (mm): 880×750×980 Outer (mm): 878×650×85 Material and Finishing: Cabinet - High quality steel plate, hard coated w/melamine resin painted. Door - Glass window. Magnet rubber seal maintains high air tightness. Effective Capacity Main Space (liter): 485 Power Consumption (W/H) (AC100V): 0~80W/H(MAX480W) 0~120W/H(MAX720W Weight (kg): 50/56

Dimensions (WxDxH):

  • Inner (mm): 880×750×980
  • Outer (mm): 878×650×85

Material and Finishing:

  • Cabinet - High quality steel plate, hard coated w/melamine resin painted.
  • Door - Glass window. Magnet rubber seal maintains high air tightness.

Effective Capacity Main Space (liter): 485

Power Consumption (W/H) (AC100V):

  • 0~80W/H(MAX480W)
  • 0~120W/H(MAX720W

Weight (kg): 50/56

Supplier's Site Datasheet

Technical Specifications

  Tolihan Corporation
Product Category Cabinets and Casework
Product Number TDC-500-HA
Product Name Dry-Cabi Fully Automatic Humidity Controlled Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Tool Bags - 1316397 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polyester
Height 10.83 inch (275 mm)
View Details
Door cabinets - R5AJG-3002 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty
Material Steel
View Details