Tolihan Corporation Dry-Cabi Fully Automatic Humidity Controlled Cabinet TDC-500-HA

Description
Dimensions (WxDxH): Inner (mm): 880×750×980 Outer (mm): 878×650×85 Material and Finishing: Cabinet - High quality steel plate, hard coated w/melamine resin painted. Door - Glass window. Magnet rubber seal maintains high air tightness. Effective Capacity Main Space (liter): 485 Power Consumption (W/H) (AC100V): 0~80W/H(MAX480W) 0~120W/H(MAX720W Weight (kg): 50/56
Datasheet
Description
Dimensions (WxDxH): Inner (mm): 880×750×980 Outer (mm): 878×650×85 Material and Finishing: Cabinet - High quality steel plate, hard coated w/melamine resin painted. Door - Glass window. Magnet rubber seal maintains high air tightness. Effective Capacity Main Space (liter): 485 Power Consumption (W/H) (AC100V): 0~80W/H(MAX480W) 0~120W/H(MAX720W Weight (kg): 50/56
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry-Cabi Fully Automatic Humidity Controlled Cabinet - TDC-500-HA - Tolihan Corporation
Tokyo, Japan
Dry-Cabi Fully Automatic Humidity Controlled Cabinet
TDC-500-HA
Dry-Cabi Fully Automatic Humidity Controlled Cabinet TDC-500-HA
Dimensions (WxDxH): Inner (mm): 880×750×980 Outer (mm): 878×650×85 Material and Finishing: Cabinet - High quality steel plate, hard coated w/melamine resin painted. Door - Glass window. Magnet rubber seal maintains high air tightness. Effective Capacity Main Space (liter): 485 Power Consumption (W/H) (AC100V): 0~80W/H(MAX480W) 0~120W/H(MAX720W Weight (kg): 50/56

Dimensions (WxDxH):

  • Inner (mm): 880×750×980
  • Outer (mm): 878×650×85

Material and Finishing:

  • Cabinet - High quality steel plate, hard coated w/melamine resin painted.
  • Door - Glass window. Magnet rubber seal maintains high air tightness.

Effective Capacity Main Space (liter): 485

Power Consumption (W/H) (AC100V):

  • 0~80W/H(MAX480W)
  • 0~120W/H(MAX720W

Weight (kg): 50/56

Supplier's Site Datasheet

Technical Specifications

  Tolihan Corporation
Product Category Industrial Enclosures
Product Number TDC-500-HA
Product Name Dry-Cabi Fully Automatic Humidity Controlled Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
TK Series Enclosures - 110-402 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
5 suppliers