Tolihan Corporation Wet-Cabi Fully Automatic Humidity Controlled Cabinet TDC-500-AHU

Description
Dimensions: Outer (mm): 880x750x980 Inner (mm): 878x650x850 Material & Finishing: Cabinet - High quality steel plate, hard coated w/ melamine resin painted Door - Glass window, Magnet rubber seal maintains high air tightness Effective Capacity, Main Space (liter): 515 Power Source: AC100~115V(50/60Hz) or AC220V~240V(50/60Hz) Power Consumption (W/H) (AC100V): MAX25W Weight (kg): 65
Datasheet
Description
Dimensions: Outer (mm): 880x750x980 Inner (mm): 878x650x850 Material & Finishing: Cabinet - High quality steel plate, hard coated w/ melamine resin painted Door - Glass window, Magnet rubber seal maintains high air tightness Effective Capacity, Main Space (liter): 515 Power Source: AC100~115V(50/60Hz) or AC220V~240V(50/60Hz) Power Consumption (W/H) (AC100V): MAX25W Weight (kg): 65
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wet-Cabi Fully Automatic Humidity Controlled Cabinet - TDC-500-AHU - Tolihan Corporation
Tokyo, Japan
Wet-Cabi Fully Automatic Humidity Controlled Cabinet
TDC-500-AHU
Wet-Cabi Fully Automatic Humidity Controlled Cabinet TDC-500-AHU
Dimensions: Outer (mm): 880x750x980 Inner (mm): 878x650x850 Material & Finishing: Cabinet - High quality steel plate, hard coated w/ melamine resin painted Door - Glass window, Magnet rubber seal maintains high air tightness Effective Capacity, Main Space (liter): 515 Power Source: AC100~115V(50/60Hz) or AC220V~240V(50/60Hz) Power Consumption (W/H) (AC100V): MAX25W Weight (kg): 65

Dimensions:

  • Outer (mm): 880x750x980
  • Inner (mm): 878x650x850

Material & Finishing:

  • Cabinet - High quality steel plate, hard coated w/ melamine resin painted
  • Door - Glass window, Magnet rubber seal maintains high air tightness

Effective Capacity, Main Space (liter): 515

Power Source: AC100~115V(50/60Hz) or AC220V~240V(50/60Hz)

Power Consumption (W/H) (AC100V):

  • MAX25W

Weight (kg): 65

Supplier's Site Datasheet

Technical Specifications

  Tolihan Corporation
Product Category Cabinets and Casework
Product Number TDC-500-AHU
Product Name Wet-Cabi Fully Automatic Humidity Controlled Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Stacking cabinets - R5HKG-3008 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty; Modular
Material Steel
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 54.00 inch (1372 mm)
View Details
PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details