Tolihan Corporation Dry-Cabi Fully Automatic Humidity Controlled Cabinet TDC-431-PHA

Description
Dimension(WxDxH): Outer (mm): 600x750x1310 Inner (mm): 598x650x1075 Material and Finishing: Cabinet - High quality steel plate, hard coated w/melamine resin painted. Door - Glass window. Magnet rubber seal maintains high air tightness. Effective Capacity (liter): 417 Power Source: AC100~115V(50/60Hz) or AC220V~240V(50/60Hz) Power Consumption (W/H) (AC100V): 0~60W/H(MAX360W) 0~100W/H(MAX480W) Weight (kg): 50/52 Casters: 4
Datasheet
Description
Dimension(WxDxH): Outer (mm): 600x750x1310 Inner (mm): 598x650x1075 Material and Finishing: Cabinet - High quality steel plate, hard coated w/melamine resin painted. Door - Glass window. Magnet rubber seal maintains high air tightness. Effective Capacity (liter): 417 Power Source: AC100~115V(50/60Hz) or AC220V~240V(50/60Hz) Power Consumption (W/H) (AC100V): 0~60W/H(MAX360W) 0~100W/H(MAX480W) Weight (kg): 50/52 Casters: 4
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry-Cabi Fully Automatic Humidity Controlled Cabinet - TDC-431-PHA - Tolihan Corporation
Tokyo, Japan
Dry-Cabi Fully Automatic Humidity Controlled Cabinet
TDC-431-PHA
Dry-Cabi Fully Automatic Humidity Controlled Cabinet TDC-431-PHA
Dimension(WxDxH): Outer (mm): 600x750x1310 Inner (mm): 598x650x1075 Material and Finishing: Cabinet - High quality steel plate, hard coated w/melamine resin painted. Door - Glass window. Magnet rubber seal maintains high air tightness. Effective Capacity (liter): 417 Power Source: AC100~115V(50/60Hz) or AC220V~240V(50/60Hz) Power Consumption (W/H) (AC100V): 0~60W/H(MAX360W) 0~100W/H(MAX480W) Weight (kg): 50/52 Casters: 4

Dimension(WxDxH):

  • Outer (mm): 600x750x1310
  • Inner (mm): 598x650x1075

Material and Finishing:

  • Cabinet - High quality steel plate, hard coated w/melamine resin painted.
  • Door - Glass window. Magnet rubber seal maintains high air tightness.

Effective Capacity (liter): 417
Power Source: AC100~115V(50/60Hz) or AC220V~240V(50/60Hz)
Power Consumption (W/H) (AC100V):

  • 0~60W/H(MAX360W)
  • 0~100W/H(MAX480W)

Weight (kg): 50/52

Casters: 4

Supplier's Site Datasheet

Technical Specifications

  Tolihan Corporation
Product Category Cabinets and Casework
Product Number TDC-431-PHA
Product Name Dry-Cabi Fully Automatic Humidity Controlled Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Key Cabinets - 1880080 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel; Steel
Height 21.65 inch (550 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Stacking cabinets - R5HHG-3000 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty; Modular
Material Steel
View Details