Tolihan Corporation Dry-Cabi Fully Automatic Humidity Controlled Cabinet TDC-431-PHA

Description
Dimension(WxDxH): Outer (mm): 600x750x1310 Inner (mm): 598x650x1075 Material and Finishing: Cabinet - High quality steel plate, hard coated w/melamine resin painted. Door - Glass window. Magnet rubber seal maintains high air tightness. Effective Capacity (liter): 417 Power Source: AC100~115V(50/60Hz) or AC220V~240V(50/60Hz) Power Consumption (W/H) (AC100V): 0~60W/H(MAX360W) 0~100W/H(MAX480W) Weight (kg): 50/52 Casters: 4
Datasheet
Description
Dimension(WxDxH): Outer (mm): 600x750x1310 Inner (mm): 598x650x1075 Material and Finishing: Cabinet - High quality steel plate, hard coated w/melamine resin painted. Door - Glass window. Magnet rubber seal maintains high air tightness. Effective Capacity (liter): 417 Power Source: AC100~115V(50/60Hz) or AC220V~240V(50/60Hz) Power Consumption (W/H) (AC100V): 0~60W/H(MAX360W) 0~100W/H(MAX480W) Weight (kg): 50/52 Casters: 4
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry-Cabi Fully Automatic Humidity Controlled Cabinet - TDC-431-PHA - Tolihan Corporation
Tokyo, Japan
Dry-Cabi Fully Automatic Humidity Controlled Cabinet
TDC-431-PHA
Dry-Cabi Fully Automatic Humidity Controlled Cabinet TDC-431-PHA
Dimension(WxDxH): Outer (mm): 600x750x1310 Inner (mm): 598x650x1075 Material and Finishing: Cabinet - High quality steel plate, hard coated w/melamine resin painted. Door - Glass window. Magnet rubber seal maintains high air tightness. Effective Capacity (liter): 417 Power Source: AC100~115V(50/60Hz) or AC220V~240V(50/60Hz) Power Consumption (W/H) (AC100V): 0~60W/H(MAX360W) 0~100W/H(MAX480W) Weight (kg): 50/52 Casters: 4

Dimension(WxDxH):

  • Outer (mm): 600x750x1310
  • Inner (mm): 598x650x1075

Material and Finishing:

  • Cabinet - High quality steel plate, hard coated w/melamine resin painted.
  • Door - Glass window. Magnet rubber seal maintains high air tightness.

Effective Capacity (liter): 417
Power Source: AC100~115V(50/60Hz) or AC220V~240V(50/60Hz)
Power Consumption (W/H) (AC100V):

  • 0~60W/H(MAX360W)
  • 0~100W/H(MAX480W)

Weight (kg): 50/52

Casters: 4

Supplier's Site Datasheet

Technical Specifications

  Tolihan Corporation
Product Category Industrial Enclosures
Product Number TDC-431-PHA
Product Name Dry-Cabi Fully Automatic Humidity Controlled Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Pcb Box Enclosure, Aluminium, Black; Enclosure Type Takachi - 83X9847 - Newark, An Avnet Company
Specs
Length 0.7091 inch (18.01 mm)
Width 2.24 inch (57 mm)
Depth 3.78 inch (96 mm)
View Details