Tolihan Corporation Dry-Cabi Fully Automatic Humidity Controlled Cabinet TDC-291-PHA

Description
Dimensions (WxDxH): Outer (mm): 880×488×980 Inner (mm): 878×390×850 Material and Finishing: Cabinet - High quality steel plate, hard coated w/melamine resin painted. Door - Glass window. Magnet rubber seal maintains high air tightness. Effective Capacity Main Space (liter): 291 Power Consumption (W/H) (AC100V): 0~40W/H(MAX240W) 0~80W/H(MAX480W) Weight (kg): 50/56
Datasheet
Description
Dimensions (WxDxH): Outer (mm): 880×488×980 Inner (mm): 878×390×850 Material and Finishing: Cabinet - High quality steel plate, hard coated w/melamine resin painted. Door - Glass window. Magnet rubber seal maintains high air tightness. Effective Capacity Main Space (liter): 291 Power Consumption (W/H) (AC100V): 0~40W/H(MAX240W) 0~80W/H(MAX480W) Weight (kg): 50/56
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry-Cabi Fully Automatic Humidity Controlled Cabinet - TDC-291-PHA - Tolihan Corporation
Tokyo, Japan
Dry-Cabi Fully Automatic Humidity Controlled Cabinet
TDC-291-PHA
Dry-Cabi Fully Automatic Humidity Controlled Cabinet TDC-291-PHA
Dimensions (WxDxH): Outer (mm): 880×488×980 Inner (mm): 878×390×850 Material and Finishing: Cabinet - High quality steel plate, hard coated w/melamine resin painted. Door - Glass window. Magnet rubber seal maintains high air tightness. Effective Capacity Main Space (liter): 291 Power Consumption (W/H) (AC100V): 0~40W/H(MAX240W) 0~80W/H(MAX480W) Weight (kg): 50/56

Dimensions (WxDxH):

  • Outer (mm): 880×488×980
  • Inner (mm): 878×390×850

Material and Finishing:

  • Cabinet - High quality steel plate, hard coated w/melamine resin painted.
  • Door - Glass window. Magnet rubber seal maintains high air tightness.

Effective Capacity Main Space (liter): 291

Power Consumption (W/H) (AC100V):

  • 0~40W/H(MAX240W)
  • 0~80W/H(MAX480W)

Weight (kg): 50/56

Supplier's Site Datasheet

Technical Specifications

  Tolihan Corporation
Product Category Cabinets and Casework
Product Number TDC-291-PHA
Product Name Dry-Cabi Fully Automatic Humidity Controlled Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Mobile drawer cabinets - R5BEC-3803 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty; Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD72AS - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details