Tolihan Corporation Dry-Cabi Fully Automatic Humidity Controlled Cabinet TDC-291-PDD

Description
Dimensions (WxDxH): Outer (mm): 880x468x960 Inner (mm): 878x390x850 Material & Finishing: Cabinet - High quality steel plate, hard coated w/ melamine resin painted Door - Glass window. Powerful magnet rubber seal maintains high air tightness. Effective Capacity, Main Space (liter): 291 Power Source: AC100~115V(50/60Hz) or AC220V-240V(50/60Hz) Power Consumption (W/H) (AC100V): 0.5~40W/H(MAX240W) 0.5~80W/H(MAX480W) Weight (kg): 51 / 57
Datasheet
Description
Dimensions (WxDxH): Outer (mm): 880x468x960 Inner (mm): 878x390x850 Material & Finishing: Cabinet - High quality steel plate, hard coated w/ melamine resin painted Door - Glass window. Powerful magnet rubber seal maintains high air tightness. Effective Capacity, Main Space (liter): 291 Power Source: AC100~115V(50/60Hz) or AC220V-240V(50/60Hz) Power Consumption (W/H) (AC100V): 0.5~40W/H(MAX240W) 0.5~80W/H(MAX480W) Weight (kg): 51 / 57
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry-Cabi Fully Automatic Humidity Controlled Cabinet - TDC-291-PDD - Tolihan Corporation
Tokyo, Japan
Dry-Cabi Fully Automatic Humidity Controlled Cabinet
TDC-291-PDD
Dry-Cabi Fully Automatic Humidity Controlled Cabinet TDC-291-PDD
Dimensions (WxDxH): Outer (mm): 880x468x960 Inner (mm): 878x390x850 Material & Finishing: Cabinet - High quality steel plate, hard coated w/ melamine resin painted Door - Glass window. Powerful magnet rubber seal maintains high air tightness. Effective Capacity, Main Space (liter): 291 Power Source: AC100~115V(50/60Hz) or AC220V-240V(50/60Hz) Power Consumption (W/H) (AC100V): 0.5~40W/H(MAX240W) 0.5~80W/H(MAX480W) Weight (kg): 51 / 57

Dimensions (WxDxH):

  • Outer (mm): 880x468x960
  • Inner (mm): 878x390x850

Material & Finishing:

  • Cabinet - High quality steel plate, hard coated w/ melamine resin painted
  • Door - Glass window. Powerful magnet rubber seal maintains high air tightness.

Effective Capacity, Main Space (liter): 291

Power Source: AC100~115V(50/60Hz) or AC220V-240V(50/60Hz)

Power Consumption (W/H) (AC100V):

  • 0.5~40W/H(MAX240W)
  • 0.5~80W/H(MAX480W)

Weight (kg): 51 / 57

Supplier's Site Datasheet

Technical Specifications

  Tolihan Corporation
Product Category Cabinets and Casework
Product Number TDC-291-PDD
Product Name Dry-Cabi Fully Automatic Humidity Controlled Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Stationary toolboxes - GT-5KKG30004S - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Material Stainless Steel
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Key Cabinets - 1880080 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel; Steel
Height 21.65 inch (550 mm)
View Details