Tolihan Corporation Wet-Cabi Fully Automatic Humidity Controlled Cabinet TDC-290-AHU

Description
Dimensions: Outer (mm): 880x488x980 Inner (mm): 878x390x850 Material & Finishing: Cabinet - High quality steel plate, hard coated w/ melamine resin painted Door - Glass window, Magnet rubber seal maintains high air tightness Effective Capacity, Main Space (liter): 292 Power Source: AC100~115V(50/60Hz) or AC220V~240V(50/60Hz) Power Consumption (W/H) (AC100V): MAX25W Weight (kg): 50
Datasheet
Description
Dimensions: Outer (mm): 880x488x980 Inner (mm): 878x390x850 Material & Finishing: Cabinet - High quality steel plate, hard coated w/ melamine resin painted Door - Glass window, Magnet rubber seal maintains high air tightness Effective Capacity, Main Space (liter): 292 Power Source: AC100~115V(50/60Hz) or AC220V~240V(50/60Hz) Power Consumption (W/H) (AC100V): MAX25W Weight (kg): 50
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wet-Cabi Fully Automatic Humidity Controlled Cabinet - TDC-290-AHU - Tolihan Corporation
Tokyo, Japan
Wet-Cabi Fully Automatic Humidity Controlled Cabinet
TDC-290-AHU
Wet-Cabi Fully Automatic Humidity Controlled Cabinet TDC-290-AHU
Dimensions: Outer (mm): 880x488x980 Inner (mm): 878x390x850 Material & Finishing: Cabinet - High quality steel plate, hard coated w/ melamine resin painted Door - Glass window, Magnet rubber seal maintains high air tightness Effective Capacity, Main Space (liter): 292 Power Source: AC100~115V(50/60Hz) or AC220V~240V(50/60Hz) Power Consumption (W/H) (AC100V): MAX25W Weight (kg): 50

Dimensions:

  • Outer (mm): 880x488x980
  • Inner (mm): 878x390x850

Material & Finishing:

  • Cabinet - High quality steel plate, hard coated w/ melamine resin painted
  • Door - Glass window, Magnet rubber seal maintains high air tightness

Effective Capacity, Main Space (liter): 292

Power Source: AC100~115V(50/60Hz) or AC220V~240V(50/60Hz)

Power Consumption (W/H) (AC100V):

  • MAX25W

Weight (kg): 50

Supplier's Site Datasheet

Technical Specifications

  Tolihan Corporation
Product Category Cabinets and Casework
Product Number TDC-290-AHU
Product Name Wet-Cabi Fully Automatic Humidity Controlled Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Vertical Drum Flammable Safety Cabinet with Rollers - CAB746 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Storage Cabinets - 1770280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel; Steel
Height 39.37 inch (1000 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details