Tolihan Corporation Dry-Cabi Fully Automatic Humidity Controlled Cabinet TDC-151-PDD

Description
Dimensions (WxDxH): Outer (mm): 440x468x980 Inner (mm): 438x390x850 Material & Finishing: Cabinet - High quality steel plate, hard coated w/ melamine resin painted Door - Glass window. Powerful magnet rubber seal maintains high air tightness. Effective Capacity, Main Space (liter): 145 Power Source: AC100~115V(50/60Hz) or AC220V-240V(50/60Hz) Power Consumption (W/H) (AC100V): 0.5~20W/H(MAX120W) 0.5~40W/H(MAX240W) Weight (kg): 26 / 27
Datasheet
Description
Dimensions (WxDxH): Outer (mm): 440x468x980 Inner (mm): 438x390x850 Material & Finishing: Cabinet - High quality steel plate, hard coated w/ melamine resin painted Door - Glass window. Powerful magnet rubber seal maintains high air tightness. Effective Capacity, Main Space (liter): 145 Power Source: AC100~115V(50/60Hz) or AC220V-240V(50/60Hz) Power Consumption (W/H) (AC100V): 0.5~20W/H(MAX120W) 0.5~40W/H(MAX240W) Weight (kg): 26 / 27
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry-Cabi Fully Automatic Humidity Controlled Cabinet - TDC-151-PDD - Tolihan Corporation
Tokyo, Japan
Dry-Cabi Fully Automatic Humidity Controlled Cabinet
TDC-151-PDD
Dry-Cabi Fully Automatic Humidity Controlled Cabinet TDC-151-PDD
Dimensions (WxDxH): Outer (mm): 440x468x980 Inner (mm): 438x390x850 Material & Finishing: Cabinet - High quality steel plate, hard coated w/ melamine resin painted Door - Glass window. Powerful magnet rubber seal maintains high air tightness. Effective Capacity, Main Space (liter): 145 Power Source: AC100~115V(50/60Hz) or AC220V-240V(50/60Hz) Power Consumption (W/H) (AC100V): 0.5~20W/H(MAX120W) 0.5~40W/H(MAX240W) Weight (kg): 26 / 27

Dimensions (WxDxH):

  • Outer (mm): 440x468x980
  • Inner (mm): 438x390x850

Material & Finishing:

  • Cabinet - High quality steel plate, hard coated w/ melamine resin painted
  • Door - Glass window. Powerful magnet rubber seal maintains high air tightness.

Effective Capacity, Main Space (liter): 145

Power Source: AC100~115V(50/60Hz) or AC220V-240V(50/60Hz)

Power Consumption (W/H) (AC100V):

  • 0.5~20W/H(MAX120W)
  • 0.5~40W/H(MAX240W)

Weight (kg): 26 / 27

Supplier's Site Datasheet

Technical Specifications

  Tolihan Corporation
Product Category Cabinets and Casework
Product Number TDC-151-PDD
Product Name Dry-Cabi Fully Automatic Humidity Controlled Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
TEE Probe Storage Cabinet - ACTE06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
High-density storage - R5SHC-874855 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet; Shelving Cabinet
Material Steel
View Details