Tolihan Corporation Dry-Cabi Fully Automatic Humidity Controlled Cabinet TDC-1319-SDD

Description
Dimensions: Outer (mm): 1200x730x1850 Inner (mm): 1198x650x1620 Material & Finishing: Cabinet - High quality steel plate, hard coated w/ melamine resin painted Door - Glass window. Magnet rubber seal maintains high air tightness. Effective Capacity, Main Space (liter): 1261 Power Source: AC100~115V(50/60Hz) or AC220V~240V(50/60Hz) Power Consumption (W/H) (AC100V): ADD/QA: 0.5~94W/H(MAX740W) SDD: 0.5~47W/H(MAX370W) Weight (kg): 150 / 145
Datasheet
Description
Dimensions: Outer (mm): 1200x730x1850 Inner (mm): 1198x650x1620 Material & Finishing: Cabinet - High quality steel plate, hard coated w/ melamine resin painted Door - Glass window. Magnet rubber seal maintains high air tightness. Effective Capacity, Main Space (liter): 1261 Power Source: AC100~115V(50/60Hz) or AC220V~240V(50/60Hz) Power Consumption (W/H) (AC100V): ADD/QA: 0.5~94W/H(MAX740W) SDD: 0.5~47W/H(MAX370W) Weight (kg): 150 / 145
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry-Cabi Fully Automatic Humidity Controlled Cabinet - TDC-1319-SDD - Tolihan Corporation
Tokyo, Japan
Dry-Cabi Fully Automatic Humidity Controlled Cabinet
TDC-1319-SDD
Dry-Cabi Fully Automatic Humidity Controlled Cabinet TDC-1319-SDD
Dimensions: Outer (mm): 1200x730x1850 Inner (mm): 1198x650x1620 Material & Finishing: Cabinet - High quality steel plate, hard coated w/ melamine resin painted Door - Glass window. Magnet rubber seal maintains high air tightness. Effective Capacity, Main Space (liter): 1261 Power Source: AC100~115V(50/60Hz) or AC220V~240V(50/60Hz) Power Consumption (W/H) (AC100V): ADD/QA: 0.5~94W/H(MAX740W) SDD: 0.5~47W/H(MAX370W) Weight (kg): 150 / 145

Dimensions:

  • Outer (mm): 1200x730x1850
  • Inner (mm): 1198x650x1620

Material & Finishing:

  • Cabinet - High quality steel plate, hard coated w/ melamine resin painted
  • Door - Glass window. Magnet rubber seal maintains high air tightness.

Effective Capacity, Main Space (liter): 1261

Power Source: AC100~115V(50/60Hz) or AC220V~240V(50/60Hz)

Power Consumption (W/H) (AC100V):

  • ADD/QA: 0.5~94W/H(MAX740W)
  • SDD: 0.5~47W/H(MAX370W)

Weight (kg): 150 / 145

Supplier's Site Datasheet

Technical Specifications

  Tolihan Corporation
Product Category Dehumidifiers
Product Number TDC-1319-SDD
Product Name Dry-Cabi Fully Automatic Humidity Controlled Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Dehumidifiers - 2866477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Moisture Removal 0.0057 lbs/hr (0.0260 kg/hr)
View Details
Series 6000 Dryhandler Plus -  - Stulz Air Technology Systems, Inc.
Stulz Air Technology Systems, Inc.
Specs
Removal Technique Solid Rotor
Air Capacity 750 to 15000 SCFM (1275 to 25496 m³/hr)
Desiccant Reactivation Electric; Gas Fired; Steam
View Details
Static Dryer - Triton - Ebac Industrial Products, Inc.
Ebac Industrial Products, Inc.
View Details