Tolihan Corporation Dry-Cabi Fully Automatic Humidity Controlled Cabinet TDC-1411-PHA

Description
Dimensions (WxDxH): Outer (mm): 1200x750x1850 Inner (mm): 1198x650x1620 Material & Finishing: Cabinet - High quality steel plate, hard coated w/ melamine resin painted Door - Glass window. Powerful magnet rubber seal maintains high air tightness. Effective Capacity, Main Space (liter): 1261 Power Source: AC100~115V(50/60Hz) or AC220V-240V(50/60Hz) Power Consumption (W/H) (AC100V): 0~100W/H(MAX600W) 0~280W/H(MAX1680W) Weight (kg): 120 / 130
Datasheet
Description
Dimensions (WxDxH): Outer (mm): 1200x750x1850 Inner (mm): 1198x650x1620 Material & Finishing: Cabinet - High quality steel plate, hard coated w/ melamine resin painted Door - Glass window. Powerful magnet rubber seal maintains high air tightness. Effective Capacity, Main Space (liter): 1261 Power Source: AC100~115V(50/60Hz) or AC220V-240V(50/60Hz) Power Consumption (W/H) (AC100V): 0~100W/H(MAX600W) 0~280W/H(MAX1680W) Weight (kg): 120 / 130
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry-Cabi Fully Automatic Humidity Controlled Cabinet - TDC-1411-PHA - Tolihan Corporation
Tokyo, Japan
Dry-Cabi Fully Automatic Humidity Controlled Cabinet
TDC-1411-PHA
Dry-Cabi Fully Automatic Humidity Controlled Cabinet TDC-1411-PHA
Dimensions (WxDxH): Outer (mm): 1200x750x1850 Inner (mm): 1198x650x1620 Material & Finishing: Cabinet - High quality steel plate, hard coated w/ melamine resin painted Door - Glass window. Powerful magnet rubber seal maintains high air tightness. Effective Capacity, Main Space (liter): 1261 Power Source: AC100~115V(50/60Hz) or AC220V-240V(50/60Hz) Power Consumption (W/H) (AC100V): 0~100W/H(MAX600W) 0~280W/H(MAX1680W) Weight (kg): 120 / 130

Dimensions (WxDxH):

  • Outer (mm): 1200x750x1850
  • Inner (mm): 1198x650x1620

Material & Finishing:

  • Cabinet - High quality steel plate, hard coated w/ melamine resin painted
  • Door - Glass window. Powerful magnet rubber seal maintains high air tightness.

Effective Capacity, Main Space (liter): 1261

Power Source: AC100~115V(50/60Hz) or AC220V-240V(50/60Hz)

Power Consumption (W/H) (AC100V):

  • 0~100W/H(MAX600W)
  • 0~280W/H(MAX1680W)

Weight (kg): 120 / 130

Supplier's Site Datasheet

Technical Specifications

  Tolihan Corporation
Product Category Dehumidifiers
Product Number TDC-1411-PHA
Product Name Dry-Cabi Fully Automatic Humidity Controlled Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Dehumidifiers - 2866477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Moisture Removal 0.0057 lbs/hr (0.0260 kg/hr)
View Details
Dehumidifier - MovinCool Office Pro 36 - Mobile Air, Inc.
Specs
Air Capacity 1060 to 1490 SCFM (1802 to 2533 m³/hr)
Features Integral Cooling
View Details