Tolihan Corporation Dry-Cabi Fully Automatic Humidity Controlled Cabinet TDC-1311-PHA

Description
Dimensions (WxDxH): Outer (mm): 1200x750x1850 Inner (mm): 1198x650x1620 Material & Finishing: Cabinet - High quality steel plate, hard coated w/ melamine resin painted Door - Glass window. Powerful magnet rubber seal maintains high air tightness. Effective Capacity, Main Space (liter): 1261 Power Source: AC100~115V(50/60Hz) or AC220V-240V(50/60Hz) Power Consumption (W/H) (AC100V): 0~100W/H(MAX600W) 0~280W/H(MAX1680W) Weight (kg): 120 / 130
Datasheet
Description
Dimensions (WxDxH): Outer (mm): 1200x750x1850 Inner (mm): 1198x650x1620 Material & Finishing: Cabinet - High quality steel plate, hard coated w/ melamine resin painted Door - Glass window. Powerful magnet rubber seal maintains high air tightness. Effective Capacity, Main Space (liter): 1261 Power Source: AC100~115V(50/60Hz) or AC220V-240V(50/60Hz) Power Consumption (W/H) (AC100V): 0~100W/H(MAX600W) 0~280W/H(MAX1680W) Weight (kg): 120 / 130
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry-Cabi Fully Automatic Humidity Controlled Cabinet - TDC-1311-PHA - Tolihan Corporation
Tokyo, Japan
Dry-Cabi Fully Automatic Humidity Controlled Cabinet
TDC-1311-PHA
Dry-Cabi Fully Automatic Humidity Controlled Cabinet TDC-1311-PHA
Dimensions (WxDxH): Outer (mm): 1200x750x1850 Inner (mm): 1198x650x1620 Material & Finishing: Cabinet - High quality steel plate, hard coated w/ melamine resin painted Door - Glass window. Powerful magnet rubber seal maintains high air tightness. Effective Capacity, Main Space (liter): 1261 Power Source: AC100~115V(50/60Hz) or AC220V-240V(50/60Hz) Power Consumption (W/H) (AC100V): 0~100W/H(MAX600W) 0~280W/H(MAX1680W) Weight (kg): 120 / 130

Dimensions (WxDxH):

  • Outer (mm): 1200x750x1850
  • Inner (mm): 1198x650x1620

Material & Finishing:

  • Cabinet - High quality steel plate, hard coated w/ melamine resin painted
  • Door - Glass window. Powerful magnet rubber seal maintains high air tightness.

Effective Capacity, Main Space (liter): 1261

Power Source: AC100~115V(50/60Hz) or AC220V-240V(50/60Hz)

Power Consumption (W/H) (AC100V):

  • 0~100W/H(MAX600W)
  • 0~280W/H(MAX1680W)

Weight (kg): 120 / 130

Supplier's Site Datasheet

Technical Specifications

  Tolihan Corporation
Product Category Cabinets and Casework
Product Number TDC-1311-PHA
Product Name Dry-Cabi Fully Automatic Humidity Controlled Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Storage Cabinets - 175497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
View Details
High-density storage - R5SHC-754857 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet; Shelving Cabinet
Material Steel
View Details