Tolihan Corporation Dry-Cabi Fully Automatic Humidity Controlled Cabinet SPU-1001

Description
Dimensions: Outer (mm): 1200x700x1850 Inner (mm): 1150x600x1700 Material & Finishing: Cabinet - High quality steel plate, hard coated w/ melamine resin painted Door - Glass w/ Magnet rubber seal, hygrometer. Effective Capacity, Main Space (liter): 1200 Power Source: AC100~115V(50/60Hz) or AC220V~240V(50/60Hz) Power Consumption (W/H) (AC100V): 96W/H(MAX880W) Weight (kg): 200
Datasheet
Description
Dimensions: Outer (mm): 1200x700x1850 Inner (mm): 1150x600x1700 Material & Finishing: Cabinet - High quality steel plate, hard coated w/ melamine resin painted Door - Glass w/ Magnet rubber seal, hygrometer. Effective Capacity, Main Space (liter): 1200 Power Source: AC100~115V(50/60Hz) or AC220V~240V(50/60Hz) Power Consumption (W/H) (AC100V): 96W/H(MAX880W) Weight (kg): 200
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry-Cabi Fully Automatic Humidity Controlled Cabinet - SPU-1001 - Tolihan Corporation
Tokyo, Japan
Dry-Cabi Fully Automatic Humidity Controlled Cabinet
SPU-1001
Dry-Cabi Fully Automatic Humidity Controlled Cabinet SPU-1001
Dimensions: Outer (mm): 1200x700x1850 Inner (mm): 1150x600x1700 Material & Finishing: Cabinet - High quality steel plate, hard coated w/ melamine resin painted Door - Glass w/ Magnet rubber seal, hygrometer. Effective Capacity, Main Space (liter): 1200 Power Source: AC100~115V(50/60Hz) or AC220V~240V(50/60Hz) Power Consumption (W/H) (AC100V): 96W/H(MAX880W) Weight (kg): 200

Dimensions:

  • Outer (mm): 1200x700x1850
  • Inner (mm): 1150x600x1700

Material & Finishing:

  • Cabinet - High quality steel plate, hard coated w/ melamine resin painted
  • Door - Glass w/ Magnet rubber seal, hygrometer.

Effective Capacity, Main Space (liter): 1200

Power Source: AC100~115V(50/60Hz) or AC220V~240V(50/60Hz)

Power Consumption (W/H) (AC100V):

  • 96W/H(MAX880W)

Weight (kg): 200

Supplier's Site Datasheet

Technical Specifications

  Tolihan Corporation
Product Category Cabinets and Casework
Product Number SPU-1001
Product Name Dry-Cabi Fully Automatic Humidity Controlled Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
Mobile toolboxes - GT-5BEG30002P - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Portable
View Details