Tolihan Corporation Dry-Cabi Fully Automatic Humidity Controlled Cabinet NT-33

Description
Digital display of humidity inside and outside. (Newly designed) visible window. Lock-handle, integrated key and handle. User feiendly top outlet helps battery charging, for Digital camera & Mobile phone. Specifications: Outside : 360x300x490mm Inside : 358x230x401(33L) 100V (50/60Hz) 0~Max13W/H 220V (50/60Hz) 0~Max6.5W/H Weight : 8kg 1 shelves, 2 keys,1 tray
Datasheet
Description
Digital display of humidity inside and outside. (Newly designed) visible window. Lock-handle, integrated key and handle. User feiendly top outlet helps battery charging, for Digital camera & Mobile phone. Specifications: Outside : 360x300x490mm Inside : 358x230x401(33L) 100V (50/60Hz) 0~Max13W/H 220V (50/60Hz) 0~Max6.5W/H Weight : 8kg 1 shelves, 2 keys,1 tray
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry-Cabi Fully Automatic Humidity Controlled Cabinet - NT-33 - Tolihan Corporation
Tokyo, Japan
Dry-Cabi Fully Automatic Humidity Controlled Cabinet
NT-33
Dry-Cabi Fully Automatic Humidity Controlled Cabinet NT-33
Digital display of humidity inside and outside. (Newly designed) visible window. Lock-handle, integrated key and handle. User feiendly top outlet helps battery charging, for Digital camera & Mobile phone. Specifications: Outside : 360x300x490mm Inside : 358x230x401(33L) 100V (50/60Hz) 0~Max13W/H 220V (50/60Hz) 0~Max6.5W/H Weight : 8kg 1 shelves, 2 keys,1 tray
  • Digital display of humidity inside and outside.
  • (Newly designed) visible window.
  • Lock-handle, integrated key and handle.
  • User feiendly top outlet helps battery charging, for Digital camera & Mobile phone.

Specifications:

  • Outside : 360x300x490mm
  • Inside : 358x230x401(33L)
  • 100V (50/60Hz) 0~Max13W/H 220V (50/60Hz) 0~Max6.5W/H
  • Weight : 8kg
  • 1 shelves, 2 keys,1 tray
Supplier's Site Datasheet

Technical Specifications

  Tolihan Corporation
Product Category Dehumidifiers
Product Number NT-33
Product Name Dry-Cabi Fully Automatic Humidity Controlled Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Dehumidifiers - 2650935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Moisture Removal 0.0034 lbs/hr (0.0156 kg/hr)
View Details
Series 1000 DESICAiR - Dry Desiccant Dehumidification -  - Stulz Air Technology Systems, Inc.
Specs
Removal Technique Solid Rotor
Air Capacity 150 to 600 SCFM (255 to 1020 m³/hr)
Desiccant Reactivation Electric
View Details
Static Dryer - Triton - Ebac Industrial Products, Inc.
Ebac Industrial Products, Inc.
View Details