H-80-DD -- DRY-CABI FULLY AUTOMATIC HUMIDITY CONTROLLED CABINET
Tolihan Corporation
Dry-Cabi Fully Automatic Humidity Controlled Cabinet
H-80-DD
Description
Digital display of humidity inside and outside.
(Newly designed) visible window.
Lock-handle, integrated key and handle.
User feiendly top outlet helps battery charging, for Digital camera & Mobile phone.
Specifications:
Outside : 400x410x674mm
Inside : 398x320x594(76L)
100V (50/60Hz) 0.5W~Max20.5W/H 220V (50/60Hz) 1/2W/H
Weight : 12kg
3 shelves, 2 keys, 1 tray
Description
Digital display of humidity inside and outside.
(Newly designed) visible window.
Lock-handle, integrated key and handle.
User feiendly top outlet helps battery charging, for Digital camera & Mobile phone.
Specifications:
Outside : 400x410x674mm
Inside : 398x320x594(76L)
100V (50/60Hz) 0.5W~Max20.5W/H 220V (50/60Hz) 1/2W/H
Weight : 12kg
3 shelves, 2 keys, 1 tray
Datasheet
Suppliers
Dry-Cabi Fully Automatic Humidity Controlled Cabinet
H-80-DD
Digital display of humidity inside and outside.
(Newly designed) visible window.
Lock-handle, integrated key and handle.
User feiendly top outlet helps battery charging, for Digital camera & Mobile phone.
Specifications:
Outside : 400x410x674mm
Inside : 398x320x594(76L)
100V (50/60Hz) 0.5W~Max20.5W/H 220V (50/60Hz) 1/2W/H
Weight : 12kg
3 shelves, 2 keys, 1 tray
- Digital display of humidity inside and outside.
- (Newly designed) visible window.
- Lock-handle, integrated key and handle.
- User feiendly top outlet helps battery charging, for Digital camera & Mobile phone.
Specifications:
- Outside : 400x410x674mm
- Inside : 398x320x594(76L)
- 100V (50/60Hz) 0.5W~Max20.5W/H 220V (50/60Hz) 1/2W/H
- Weight : 12kg
- 3 shelves, 2 keys, 1 tray
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Dehumidifiers |
|
Product Number
|
H-80-DD |
|
Product Name
|
Dry-Cabi Fully Automatic Humidity Controlled Cabinet |
Unlock Full Specs
to access all available technical data
Similar Products
Stulz Air Technology Systems, Inc.
Removal Technique
Solid Rotor
Air Capacity
50 to 100 SCFM (84.99 to 170 m³/hr)
Moisture Removal
1.19 to 2.7 lbs/hr (5.4 to 12.24 kg/hr)
View Details