Tolihan Corporation Dry-Cabi Fully Automatic Humidity Controlled Cabinet MCU-301

Description
Dimensions: Outer (mm): 500x630x1200 Inner (mm): 480x600x1080 Material & Finishing: Cabinet - High quality steel plate, hard coated w/ melamine resin painted Effective Capacity, Main Space (liter): 300 Power Source: AC100~115V(50/60Hz) or AC220V~240V(50/60Hz) Power Consumption (W/H) (AC100V): 33W/H(MAX250W) Weight (kg): 60
Datasheet
Description
Dimensions: Outer (mm): 500x630x1200 Inner (mm): 480x600x1080 Material & Finishing: Cabinet - High quality steel plate, hard coated w/ melamine resin painted Effective Capacity, Main Space (liter): 300 Power Source: AC100~115V(50/60Hz) or AC220V~240V(50/60Hz) Power Consumption (W/H) (AC100V): 33W/H(MAX250W) Weight (kg): 60
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry-Cabi Fully Automatic Humidity Controlled Cabinet - MCU-301 - Tolihan Corporation
Tokyo, Japan
Dry-Cabi Fully Automatic Humidity Controlled Cabinet
MCU-301
Dry-Cabi Fully Automatic Humidity Controlled Cabinet MCU-301
Dimensions: Outer (mm): 500x630x1200 Inner (mm): 480x600x1080 Material & Finishing: Cabinet - High quality steel plate, hard coated w/ melamine resin painted Effective Capacity, Main Space (liter): 300 Power Source: AC100~115V(50/60Hz) or AC220V~240V(50/60Hz) Power Consumption (W/H) (AC100V): 33W/H(MAX250W) Weight (kg): 60

Dimensions:

  • Outer (mm): 500x630x1200
  • Inner (mm): 480x600x1080

Material & Finishing:

  • Cabinet - High quality steel plate, hard coated w/ melamine resin painted

Effective Capacity, Main Space (liter): 300

Power Source: AC100~115V(50/60Hz) or AC220V~240V(50/60Hz)

Power Consumption (W/H) (AC100V):

  • 33W/H(MAX250W)

Weight (kg): 60

Supplier's Site Datasheet

Technical Specifications

  Tolihan Corporation
Product Category Cabinets and Casework
Product Number MCU-301
Product Name Dry-Cabi Fully Automatic Humidity Controlled Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD72AS - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
High-density storage - R5SEC-754851 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet; Shelving Cabinet
Material Steel
View Details