Tolihan Corporation Dry-Cabi Fully Automatic Humidity Controlled Cabinet HD-180B

Description
Digital display of humidity inside and outside. (Newly designed) visible window. Lock-handle, integrated key and handle. User feiendly top outlet helps battery charging, for Digital camera & Mobile phone. Specifications: Outside : 400x415x1,306mm Inside : 398x320x1,226(156L) 100V (50/60Hz) 0~20W/H 220V (50/60Hz) 0~10W/H Weight : 25kg 6 shelves, 2 keys, 1 tray
Datasheet
Description
Digital display of humidity inside and outside. (Newly designed) visible window. Lock-handle, integrated key and handle. User feiendly top outlet helps battery charging, for Digital camera & Mobile phone. Specifications: Outside : 400x415x1,306mm Inside : 398x320x1,226(156L) 100V (50/60Hz) 0~20W/H 220V (50/60Hz) 0~10W/H Weight : 25kg 6 shelves, 2 keys, 1 tray
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry-Cabi Fully Automatic Humidity Controlled Cabinet - HD-180B - Tolihan Corporation
Tokyo, Japan
Dry-Cabi Fully Automatic Humidity Controlled Cabinet
HD-180B
Dry-Cabi Fully Automatic Humidity Controlled Cabinet HD-180B
Digital display of humidity inside and outside. (Newly designed) visible window. Lock-handle, integrated key and handle. User feiendly top outlet helps battery charging, for Digital camera & Mobile phone. Specifications: Outside : 400x415x1,306mm Inside : 398x320x1,226(156L) 100V (50/60Hz) 0~20W/H 220V (50/60Hz) 0~10W/H Weight : 25kg 6 shelves, 2 keys, 1 tray
  • Digital display of humidity inside and outside.
  • (Newly designed) visible window.
  • Lock-handle, integrated key and handle.
  • User feiendly top outlet helps battery charging, for Digital camera & Mobile phone.

Specifications:

  • Outside : 400x415x1,306mm
  • Inside : 398x320x1,226(156L)
  • 100V (50/60Hz) 0~20W/H 220V (50/60Hz) 0~10W/H
  • Weight : 25kg
  • 6 shelves, 2 keys, 1 tray
Supplier's Site Datasheet

Technical Specifications

  Tolihan Corporation
Product Category Industrial Enclosures
Product Number HD-180B
Product Name Dry-Cabi Fully Automatic Humidity Controlled Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
IP67 Polycarbonate Enclosure - SPCP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Pushbutton Enclosures; Junction Box
Shape Rectangular
Length 3.94 to 9.84 inch (100 to 250 mm)
View Details