RS Components, Ltd. Audio Cable 2152402

Description
RS PRO 301-053/100M Speaker Cable
Request a Quote
Description
RS PRO 301-053/100M Speaker Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Audio Cable - 2152402 - RS Components, Ltd.
Corby, Northants, United Kingdom
Audio Cable
2152402
Audio Cable 2152402
RS PRO 301-053/100M Speaker Cable

RS PRO 301-053/100M Speaker Cable

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 2152402
Product Name Audio Cable
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Audio Cable - 2075327 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details
Coaxial Cable - 3729934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Networking
Cable Type Coaxial; Flat Cable
Cable Length 328 ft (1000 dm)
View Details
Video Converters - 1778744 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort; DVI Cable
Cable Length 0.2690 ft (0.8200 dm)
View Details
Video Converters - 1861958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Cable Length 755 ft (2300 dm)
Standards / Certifications RoHS
View Details